Mencom Corporation MIN Size I (7/8") Female Receptacle MIN-2FR-3-18-SS

Description
MIN Size I, Receptacle, 2 Pole, Female Straight, 3 Ft, 18awg, 10A, .5-NPT, Front Mount, Stainless Steel
Description
MIN Size I, Receptacle, 2 Pole, Female Straight, 3 Ft, 18awg, 10A, .5-NPT, Front Mount, Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
MIN Size I (7/8
Oakwood, GA, USA
MIN Size I (7/8") Female Receptacle
MIN-2FR-3-18-SS
MIN Size I (7/8") Female Receptacle MIN-2FR-3-18-SS
MIN Size I, Receptacle, 2 Pole, Female Straight, 3 Ft, 18awg, 10A, .5-NPT, Front Mount, Stainless Steel

MIN Size I, Receptacle, 2 Pole, Female Straight, 3 Ft, 18awg, 10A, .5-NPT, Front Mount, Stainless Steel

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MIN-2FR-3-18-SS
Product Name MIN Size I (7/8") Female Receptacle
Device Type Receptacle
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

4.2 Amp Dual USB Charger, 21 W Duplex Tamper Resistant Outlet - R1620D42AC - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details
Connector Cord Sets - A12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
30mm Contact Block 1-NO 800G PB - 800G-DLSRXK-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details