MDC, Shielded, Cordset, 3 Pole, Male Right Angle, 5M, 4A, Yellow, PVC, Stainless Steel
| Mencom Corporation | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | MDCM-3MP-5M-R-SS |
| Product Name | MDC (M12) Male Shielded Cordset |
| Application | Instrumentation and Control |
| Product Type | Micro DC Cordset |
| Cable Shielding | Foil |
| Cable Length | 16.4 ft (50 dm) |