Mencom Corporation MDC (M12) Male Receptacle MDC-2MR-PM

Description
MDC, Receptacle, 2 Pole, Male Straight, 1Ft, 22awg, 4A, Panel Mount, Nickel Brass
Description
MDC, Receptacle, 2 Pole, Male Straight, 1Ft, 22awg, 4A, Panel Mount, Nickel Brass

Suppliers

Company
Product
Description
Supplier Links
MDC (M12) Male Receptacle - MDC-2MR-PM - Mencom Corporation
Oakwood, GA, USA
MDC (M12) Male Receptacle
MDC-2MR-PM
MDC (M12) Male Receptacle MDC-2MR-PM
MDC, Receptacle, 2 Pole, Male Straight, 1Ft, 22awg, 4A, Panel Mount, Nickel Brass

MDC, Receptacle, 2 Pole, Male Straight, 1Ft, 22awg, 4A, Panel Mount, Nickel Brass

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Power Connectors
Product Number MDC-2MR-PM
Product Name MDC (M12) Male Receptacle
Device Type Receptacle
Configuration Single
Applications Residential
Mounting Style Cable
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C13 Snap-in AC Power Outlet with 0.187
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
PowerFlex 520 15kW (20Hp) Power Module - 25-PM2-D030 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP44 Splashproof Straight Inlet - A51S72A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Modern Dual-Function Tamper-Resistant Wall Outlet with 3000K Night Light - ERL251530 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Mounting Style Wall / Box
View Details