Orbis SNX2416-7

Description
Reliable handling, processing, storage, stocking and display is critical in today’s modern distribution systems. ORBIS offers an efficient method to protect and transport agricultural and nursery items with high quality, impact resistant, durable and reusable hand-held containers and trays. Easily cleaned and sanitized, ORBIS containers are an economical improvement over single-use corrugated cartons and are ideal for moist environments. These plastic containers are fully recyclable at the end of their service life. 24" x 16" footprint Stacks when full and nests when empty Fits 5-up on a standard 40 x 48 pallet Ventilated walls and drain hole bottom for easy cleaning and draining Used in field harvesting Available in FDA-approved materials (Please specify when requesting a quote.),
Description
Reliable handling, processing, storage, stocking and display is critical in today’s modern distribution systems. ORBIS offers an efficient method to protect and transport agricultural and nursery items with high quality, impact resistant, durable and reusable hand-held containers and trays. Easily cleaned and sanitized, ORBIS containers are an economical improvement over single-use corrugated cartons and are ideal for moist environments. These plastic containers are fully recyclable at the end of their service life. 24" x 16" footprint Stacks when full and nests when empty Fits 5-up on a standard 40 x 48 pallet Ventilated walls and drain hole bottom for easy cleaning and draining Used in field harvesting Available in FDA-approved materials (Please specify when requesting a quote.),

Suppliers

Company
Product
Description
Supplier Links
 - SNX2416-7 - Orbis
Oconomowoc, WI, USA
Reliable handling, processing, storage, stocking and display is critical in today’s modern distribution systems. ORBIS offers an efficient method to protect and transport agricultural and nursery items with high quality, impact resistant, durable and reusable hand-held containers and trays. Easily cleaned and sanitized, ORBIS containers are an economical improvement over single-use corrugated cartons and are ideal for moist environments. These plastic containers are fully recyclable at the end of their service life. 24" x 16" footprint Stacks when full and nests when empty Fits 5-up on a standard 40 x 48 pallet Ventilated walls and drain hole bottom for easy cleaning and draining Used in field harvesting Available in FDA-approved materials (Please specify when requesting a quote.),

Reliable handling, processing, storage, stocking and display is critical in today’s modern distribution systems. ORBIS offers an efficient method to protect and transport agricultural and nursery items with high quality, impact resistant, durable and reusable hand-held containers and trays. Easily cleaned and sanitized, ORBIS containers are an economical improvement over single-use corrugated cartons and are ideal for moist environments. These plastic containers are fully recyclable at the end of their service life.

  • 24" x 16" footprint
  • Stacks when full and nests when empty
  • Fits 5-up on a standard 40 x 48 pallet
  • Ventilated walls and drain hole bottom for easy cleaning and draining
  • Used in field harvesting
  • Available in FDA-approved materials (Please specify when requesting a quote.),
Supplier's Site

Technical Specifications

  Orbis
Product Category Industrial Containers
Product Number SNX2416-7
Container Type Bin
Material Plastic
Features Nesting
Application MaterialHandling
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Boxes for Ceramic Inserts - .71X.71X.33 (18 X 18 X 8.5 MM) 10 CELL INSERT BOX SNAP PAK - IBSP10/EWP - MOCAP LLC
Specs
Container Type Box
Height 0.4882 inch (12.4 mm)
Length 5.24 inch (133 mm)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details