RS Components, Ltd. Storage Bins 630947

Description
RS PRO 2213N-GRI Storage Container
Request a Quote
Description
RS PRO 2213N-GRI Storage Container
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Storage Bins - 630947 - RS Components, Ltd.
Corby, Northants, United Kingdom
Storage Bins
630947
Storage Bins 630947
RS PRO 2213N-GRI Storage Container

RS PRO 2213N-GRI Storage Container

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 630947
Product Name Storage Bins
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Storage Bins - 2651535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Bio-Plastic
Height 3.03 inch (77 mm)
View Details
Instrument Cases - 1707869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Height 3.15 inch (80 mm)
Length 7.87 inch (200 mm)
View Details
Storage Bins - 9096924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Pp
Height 7.87 inch (200 mm)
View Details
Storage Bins - 630946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Polypropylene
Height 3.94 inch (100 mm)
View Details