Orbis ML6040-20

Description
ORBIS plastic reusable containers were designed for use in today’s mini-load systems to cost-efficiently standardize unit loads. ORBIS’ all-plastic containers are designed for minimal deflection and will work with a variety of insertion and extraction equipment. Smooth, straight walls for maximum cubic capacity and dimensional consistency for repeatable performance in mini-load systems. These plastic containers are fully recyclable at the end of their service life. *Please note that ORBIS publishes the specifications for this product line in inches, but the model name does not correspond to inches. This system was designed on a metric footprint and the model name reflects this. 600mm x 400 mm footprint High cubic capacity Molded in features for automated insertion and extraction Recessed label areas for bar coding Reinforced bottom prevents deflection
Description
ORBIS plastic reusable containers were designed for use in today’s mini-load systems to cost-efficiently standardize unit loads. ORBIS’ all-plastic containers are designed for minimal deflection and will work with a variety of insertion and extraction equipment. Smooth, straight walls for maximum cubic capacity and dimensional consistency for repeatable performance in mini-load systems. These plastic containers are fully recyclable at the end of their service life. *Please note that ORBIS publishes the specifications for this product line in inches, but the model name does not correspond to inches. This system was designed on a metric footprint and the model name reflects this. 600mm x 400 mm footprint High cubic capacity Molded in features for automated insertion and extraction Recessed label areas for bar coding Reinforced bottom prevents deflection

Suppliers

Company
Product
Description
Supplier Links
 - ML6040-20 - Orbis
Oconomowoc, WI, USA
ORBIS plastic reusable containers were designed for use in today’s mini-load systems to cost-efficiently standardize unit loads. ORBIS’ all-plastic containers are designed for minimal deflection and will work with a variety of insertion and extraction equipment. Smooth, straight walls for maximum cubic capacity and dimensional consistency for repeatable performance in mini-load systems. These plastic containers are fully recyclable at the end of their service life. *Please note that ORBIS publishes the specifications for this product line in inches, but the model name does not correspond to inches. This system was designed on a metric footprint and the model name reflects this. 600mm x 400 mm footprint High cubic capacity Molded in features for automated insertion and extraction Recessed label areas for bar coding Reinforced bottom prevents deflection

ORBIS plastic reusable containers were designed for use in today’s mini-load systems to cost-efficiently standardize unit loads. ORBIS’ all-plastic containers are designed for minimal deflection and will work with a variety of insertion and extraction equipment. Smooth, straight walls for maximum cubic capacity and dimensional consistency for repeatable performance in mini-load systems. These plastic containers are fully recyclable at the end of their service life. *Please note that ORBIS publishes the specifications for this product line in inches, but the model name does not correspond to inches. This system was designed on a metric footprint and the model name reflects this.

  • 600mm x 400 mm footprint
  • High cubic capacity
  • Molded in features for automated insertion and extraction
  • Recessed label areas for bar coding
  • Reinforced bottom prevents deflection
Supplier's Site

Technical Specifications

  Orbis
Product Category Industrial Containers
Product Number ML6040-20
Container Type Bin
Material Plastic
Application MaterialHandling
Volume Capacity 9.72 gallons (36.81 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
EVA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details