RS Components, Ltd. Storage Bins 2678076

Description
Kbins B3015 Recycle Bin
Request a Quote
Description
Kbins B3015 Recycle Bin
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Storage Bins - 2678076 - RS Components, Ltd.
Corby, Northants, United Kingdom
Storage Bins
2678076
Storage Bins 2678076
Kbins B3015 Recycle Bin

Kbins B3015 Recycle Bin

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 2678076
Product Name Storage Bins
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Storage Bins - 2281116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Cardboard; Cardboard
Height 3.94 inch (100 mm)
View Details
Storage Bins - 4844006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Pp
Height 2.99 inch (76 mm)
View Details
Instrument Cases - 1951534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 1.18 inch (30 mm)
Length 3.15 inch (80 mm)
View Details
Storage Bins - 4245550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Metal
Length 12.99 inch (330 mm)
View Details