Orbis HBR4845-39

Description
The BulkPak Hopper Bottom Container is ideal for accurately dispensing small, granular materials such as seed, grain, powder, resins, and small, uniformly shaped products The 48” x 45” hopper bottom containers eliminates the need to dump material, no secondary removal processes are necessary, no material is lost or wasted and no contamination takes place. Hopper Containers are structural-foam molded in high-density polyethylene and available in three heights, including 39”, 48” and 50”. The base consists of a gravity feed mechanism. 45" x 48" x 39" footprint Hopper style bulk bin Container capacity: 2000 lbs Multiple identification areas available for labels Liners, custom platform and side discharge kit available, see your ORBIS Sales Representative for more information Adjustable, side-mounted sliding gate (45” side) gives the operator full control over product flow rate Gravity feed mechanism in base for efficient discharge Popular applications: powder, granules, spices, dry goods
Description
The BulkPak Hopper Bottom Container is ideal for accurately dispensing small, granular materials such as seed, grain, powder, resins, and small, uniformly shaped products The 48” x 45” hopper bottom containers eliminates the need to dump material, no secondary removal processes are necessary, no material is lost or wasted and no contamination takes place. Hopper Containers are structural-foam molded in high-density polyethylene and available in three heights, including 39”, 48” and 50”. The base consists of a gravity feed mechanism. 45" x 48" x 39" footprint Hopper style bulk bin Container capacity: 2000 lbs Multiple identification areas available for labels Liners, custom platform and side discharge kit available, see your ORBIS Sales Representative for more information Adjustable, side-mounted sliding gate (45” side) gives the operator full control over product flow rate Gravity feed mechanism in base for efficient discharge Popular applications: powder, granules, spices, dry goods

Suppliers

Company
Product
Description
Supplier Links
 - HBR4845-39 - Orbis
Oconomowoc, WI, USA
The BulkPak Hopper Bottom Container is ideal for accurately dispensing small, granular materials such as seed, grain, powder, resins, and small, uniformly shaped products The 48” x 45” hopper bottom containers eliminates the need to dump material, no secondary removal processes are necessary, no material is lost or wasted and no contamination takes place. Hopper Containers are structural-foam molded in high-density polyethylene and available in three heights, including 39”, 48” and 50”. The base consists of a gravity feed mechanism. 45" x 48" x 39" footprint Hopper style bulk bin Container capacity: 2000 lbs Multiple identification areas available for labels Liners, custom platform and side discharge kit available, see your ORBIS Sales Representative for more information Adjustable, side-mounted sliding gate (45” side) gives the operator full control over product flow rate Gravity feed mechanism in base for efficient discharge Popular applications: powder, granules, spices, dry goods

The BulkPak Hopper Bottom Container is ideal for accurately dispensing small, granular materials such as seed, grain, powder, resins, and small, uniformly shaped products The 48” x 45” hopper bottom containers eliminates the need to dump material, no secondary removal processes are necessary, no material is lost or wasted and no contamination takes place. Hopper Containers are structural-foam molded in high-density polyethylene and available in three heights, including 39”, 48” and 50”. The base consists of a gravity feed mechanism.

  • 45" x 48" x 39" footprint
  • Hopper style bulk bin
  • Container capacity: 2000 lbs
  • Multiple identification areas available for labels
  • Liners, custom platform and side discharge kit available, see your ORBIS Sales Representative for more information
  • Adjustable, side-mounted sliding gate (45” side) gives the operator full control over product flow rate
  • Gravity feed mechanism in base for efficient discharge
  • Popular applications: powder, granules, spices, dry goods
Supplier's Site

Technical Specifications

  Orbis
Product Category Industrial Containers
Product Number HBR4845-39
Container Type Bin
Material Plastic
Application MaterialHandling
Volume Capacity 189 gallons (716 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Storage Bins - 3034618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Steel; Steel
Height 42.01 inch (1067 mm)
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details