Orbis 48 x 48 VERSA

Description
ORBIS nestable pallets move, store and distribute product loads within a single warehouse/distributi on center or entire supply chain. From raw material to finished goods, reusable plastic pallets protect product until it reaches its final destination. When empty, these pallets nest for a cost-efficient return trip or warehouse storage. Their dimensional consistency ensures effortless interface with all types of high-speed automation and material handling equipment. ORBIS nestable pallets are lightweight and easy to manually handle, with no nails, splinters or broken boards to risk employee injury. They are manufactured in 100% recyclable material and offer an economic, environmental and efficient alternative to wood pallets or skids. Available in FDA approved material Fork Truck Entry: 4-way Hand Truck Entry: 4-way Full perimeter lip
Description
ORBIS nestable pallets move, store and distribute product loads within a single warehouse/distributi on center or entire supply chain. From raw material to finished goods, reusable plastic pallets protect product until it reaches its final destination. When empty, these pallets nest for a cost-efficient return trip or warehouse storage. Their dimensional consistency ensures effortless interface with all types of high-speed automation and material handling equipment. ORBIS nestable pallets are lightweight and easy to manually handle, with no nails, splinters or broken boards to risk employee injury. They are manufactured in 100% recyclable material and offer an economic, environmental and efficient alternative to wood pallets or skids. Available in FDA approved material Fork Truck Entry: 4-way Hand Truck Entry: 4-way Full perimeter lip

Suppliers

Company
Product
Description
Supplier Links
 - 48 x 48 VERSA - Orbis
Oconomowoc, WI, USA
ORBIS nestable pallets move, store and distribute product loads within a single warehouse/distributi on center or entire supply chain. From raw material to finished goods, reusable plastic pallets protect product until it reaches its final destination. When empty, these pallets nest for a cost-efficient return trip or warehouse storage. Their dimensional consistency ensures effortless interface with all types of high-speed automation and material handling equipment. ORBIS nestable pallets are lightweight and easy to manually handle, with no nails, splinters or broken boards to risk employee injury. They are manufactured in 100% recyclable material and offer an economic, environmental and efficient alternative to wood pallets or skids. Available in FDA approved material Fork Truck Entry: 4-way Hand Truck Entry: 4-way Full perimeter lip

ORBIS nestable pallets move, store and distribute product loads within a single warehouse/distribution center or entire supply chain. From raw material to finished goods, reusable plastic pallets protect product until it reaches its final destination. When empty, these pallets nest for a cost-efficient return trip or warehouse storage. Their dimensional consistency ensures effortless interface with all types of high-speed automation and material handling equipment. ORBIS nestable pallets are lightweight and easy to manually handle, with no nails, splinters or broken boards to risk employee injury. They are manufactured in 100% recyclable material and offer an economic, environmental and efficient alternative to wood pallets or skids.

  • Available in FDA approved material
  • Fork Truck Entry: 4-way
  • Hand Truck Entry: 4-way
  • Full perimeter lip
Supplier's Site

Technical Specifications

  Orbis
Product Category Pallets
Product Number 48 x 48 VERSA
Size 40"x48"
Pallet Weight 42 lbs (19.05 kg)
Pallet Jack Entry Four-way pallet jack entry.
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Twin Poly IBC Tote Spill Containment Pallet - PAK749 - New Pig Corporation
Specs
Size 61.625" W x 124.6" L x 22" H
Pallet Weight 554 lbs (251 kg)
Fork Tine Entry Two way fork tine entry.
View Details
 - 45 x 47.5 BulkPal with 2.0
Specs
Size 45" x 47.5"
Pallet Weight 44 lbs (19.95 kg)
Pallet Jack Entry Four-way pallet jack entry.
View Details