Orbis 44 x 48 POP

Description
ORBIS plastic reusable display bases offer an efficient method to distribute and merchandise product on the retail floor. ORBIS pallets are lightweight and easy to manually handle, with no nails, splinters or broken boards to risk employee injury. They are manufactured in 100% recyclable material and offer an economic, environmental and efficient alternative to wood pallets or skids. Display base comes complete with a nine position sign-post holding system snapped in place, making it a versatile store fixture and marketing tool Heavy duty, solid body construction Available in 5 sizes Fork Truck Entry: 4-way Hand Truck Entry: 4-way
Description
ORBIS plastic reusable display bases offer an efficient method to distribute and merchandise product on the retail floor. ORBIS pallets are lightweight and easy to manually handle, with no nails, splinters or broken boards to risk employee injury. They are manufactured in 100% recyclable material and offer an economic, environmental and efficient alternative to wood pallets or skids. Display base comes complete with a nine position sign-post holding system snapped in place, making it a versatile store fixture and marketing tool Heavy duty, solid body construction Available in 5 sizes Fork Truck Entry: 4-way Hand Truck Entry: 4-way

Suppliers

Company
Product
Description
Supplier Links
 - 44 x 48 POP - Orbis
Oconomowoc, WI, USA
ORBIS plastic reusable display bases offer an efficient method to distribute and merchandise product on the retail floor. ORBIS pallets are lightweight and easy to manually handle, with no nails, splinters or broken boards to risk employee injury. They are manufactured in 100% recyclable material and offer an economic, environmental and efficient alternative to wood pallets or skids. Display base comes complete with a nine position sign-post holding system snapped in place, making it a versatile store fixture and marketing tool Heavy duty, solid body construction Available in 5 sizes Fork Truck Entry: 4-way Hand Truck Entry: 4-way

ORBIS plastic reusable display bases offer an efficient method to distribute and merchandise product on the retail floor. ORBIS pallets are lightweight and easy to manually handle, with no nails, splinters or broken boards to risk employee injury. They are manufactured in 100% recyclable material and offer an economic, environmental and efficient alternative to wood pallets or skids.

  • Display base comes complete with a nine position sign-post holding system snapped in place, making it a versatile store fixture and marketing tool
  • Heavy duty, solid body construction
  • Available in 5 sizes
  • Fork Truck Entry: 4-way
  • Hand Truck Entry: 4-way
Supplier's Site

Technical Specifications

  Orbis
Product Category Pallets
Product Number 44 x 48 POP
Size 40"x48"
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Heavy-Duty 4-Drum Poly Spill Containment Pallet - PAK672 - New Pig Corporation
Specs
Size 62.5" W x 62.5" L x 8.75" H
Pallet Weight 140 lbs (63.49 kg)
Fork Tine Entry Four way fork tine entry.
View Details
Spill Containment Pallet - SP1003HA - Hazmat Storage
Specs
Size 54" x 54"
Pallet Jack Entry Two-way pallet jack entry.; Four-way pallet jack entry.
Fork Tine Entry Two way fork tine entry.; Four way fork tine entry.
View Details
48
Specs
Size 40"x48"
Pallet Weight 33.6 lbs (15.24 kg)
View Details
BigBag Divider -  - Superlift Material Handling Inc.
Superlift Material Handling Inc.
View Details