CPP 630C PE - SPECIAL PALLET - MULTI-TRIP
CABKA North America, Inc.
CPP 630c PE - Special Pallet - Multi-Trip
Description
Cost effective
Low height
Easy and safe to handle
Reduces freight costs by volume: pallets = 6 feet height
Resistant to insects, bacteria and fungi
No sirex treatment required
Environmentally friendly product of 100% recycled plastic, completely recyclable
-
CABKA North America, Inc.
Description
Cost effective
Low height
Easy and safe to handle
Reduces freight costs by volume: pallets = 6 feet height
Resistant to insects, bacteria and fungi
No sirex treatment required
Environmentally friendly product of 100% recycled plastic, completely recyclable
Suppliers
CPP 630c PE - Special Pallet - Multi-Trip
Cost effective
Low height
Easy and safe to handle
Reduces freight costs by volume: pallets = 6 feet height
Resistant to insects, bacteria and fungi
No sirex treatment required
Environmentally friendly product of 100% recycled plastic, completely recyclable
- Cost effective
- Low height
- Easy and safe to handle
- Reduces freight costs by volume: pallets = 6 feet height
- Resistant to insects, bacteria and fungi
- No sirex treatment required
- Environmentally friendly product of 100% recycled plastic, completely recyclable
Supplier's Site
Technical Specifications
|
Product Category
|
Pallets |
|
Product Name
|
CPP 630c PE - Special Pallet - Multi-Trip |
|
Size
|
48"x48"
|
Unlock Full Specs
to access all available technical data
Similar Products
Size
62.5" W x 62.5" L x 8.75" H
Pallet Weight
140 lbs (63.49 kg)
Fork Tine Entry
Four way fork tine entry.
View Details
Size
40"x48"; Custom Sizes And Configurations
Pallet Weight
80 lbs (36.28 kg)
Pallet Jack Entry
Two-way pallet jack entry.
View Details
Size
56" X 32"
Pallet Jack Entry
Two-way pallet jack entry.; Four-way pallet jack entry.
Fork Tine Entry
Two way fork tine entry.; Four way fork tine entry.
View Details