Orbis 36 x 36 CIISF

Description
ORBIS stackable pallets are designed for handling and shipping heavy product loads in warehousing, processing and manufacturing environments. These reusable plastic pallets offer a long service life and are ideal for stack loading, conveying systems, distribution and static storage. The non-porous, smooth design makes these pallets easily cleanable. They are manufactured in 100% recyclable material and offer an economic, environmental and efficient alternative to wood pallets or skids. 36" x 36" footprint Double deck rackable pallet Easily repairable Ideally suited for the beverage industry, or in pallet racking and conveyor systems Fork Truck Entry: 4-way Hand Truck Entry: Test
Description
ORBIS stackable pallets are designed for handling and shipping heavy product loads in warehousing, processing and manufacturing environments. These reusable plastic pallets offer a long service life and are ideal for stack loading, conveying systems, distribution and static storage. The non-porous, smooth design makes these pallets easily cleanable. They are manufactured in 100% recyclable material and offer an economic, environmental and efficient alternative to wood pallets or skids. 36" x 36" footprint Double deck rackable pallet Easily repairable Ideally suited for the beverage industry, or in pallet racking and conveyor systems Fork Truck Entry: 4-way Hand Truck Entry: Test

Suppliers

Company
Product
Description
Supplier Links
 - 36 x 36 CIISF - Orbis
Oconomowoc, WI, USA
ORBIS stackable pallets are designed for handling and shipping heavy product loads in warehousing, processing and manufacturing environments. These reusable plastic pallets offer a long service life and are ideal for stack loading, conveying systems, distribution and static storage. The non-porous, smooth design makes these pallets easily cleanable. They are manufactured in 100% recyclable material and offer an economic, environmental and efficient alternative to wood pallets or skids. 36" x 36" footprint Double deck rackable pallet Easily repairable Ideally suited for the beverage industry, or in pallet racking and conveyor systems Fork Truck Entry: 4-way Hand Truck Entry: Test

ORBIS stackable pallets are designed for handling and shipping heavy product loads in warehousing, processing and manufacturing environments. These reusable plastic pallets offer a long service life and are ideal for stack loading, conveying systems, distribution and static storage. The non-porous, smooth design makes these pallets easily cleanable. They are manufactured in 100% recyclable material and offer an economic, environmental and efficient alternative to wood pallets or skids.

  • 36" x 36" footprint
  • Double deck rackable pallet
  • Easily repairable
  • Ideally suited for the beverage industry, or in pallet racking and conveyor systems
  • Fork Truck Entry: 4-way
  • Hand Truck Entry: Test
Supplier's Site

Technical Specifications

  Orbis
Product Category Pallets
Product Number 36 x 36 CIISF
Size 36"x36"
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Poly Spill Deck - PAK956 - New Pig Corporation
Specs
Size 50.25" W x 98.25" L x 5.19" H
Pallet Weight 332 lbs (151 kg)
Plastic Sump - Polyethylene (LDPE) w/ UV Inhibitor Grate - Polyethylene
View Details
Hybrid Sustained Use Pallet 4 Stringer 2 Way - SUP - Green Line Armor
Specs
Size 40"x48"; Custom Sizes And Configurations
Pallet Weight 80 lbs (36.28 kg)
Pallet Jack Entry Two-way pallet jack entry.
View Details
Steel Spill Containment Pallets -  - Benko Products, Inc.
Specs
Size 36"x36"; 60" x 36", 60" x 60", 120" x 60"
Pallet Jack Entry Two-way pallet jack entry.
Fork Tine Entry Two way fork tine entry.
View Details