Memory Protection Devices, Inc. Microphones - ZC5330 ZC5330

Description
Manufacturer: MPD (Memory Protection Devices) Win Source Part Number: 904239-ZC5330 Features: Analog Microphone Boom Omnidirectional () Package: Bulk Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8518.10.8030
Request a Quote Datasheet
Description
Manufacturer: MPD (Memory Protection Devices) Win Source Part Number: 904239-ZC5330 Features: Analog Microphone Boom Omnidirectional () Package: Bulk Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8518.10.8030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - ZC5330 - 904239-ZC5330 - Win Source Electronics
Laguna Hills, CA, United States
Microphones - ZC5330
904239-ZC5330
Microphones - ZC5330 904239-ZC5330
Manufacturer: MPD (Memory Protection Devices) Win Source Part Number: 904239-ZC5330 Features: Analog Microphone Boom Omnidirectional () Package: Bulk Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8518.10.8030

Manufacturer: MPD (Memory Protection Devices)
Win Source Part Number: 904239-ZC5330
Features: Analog Microphone Boom Omnidirectional ()
Package: Bulk
Categories: Audio Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8518.10.8030

Buy Now Datasheet
Shenzhen, China
Audio Products - Microphones
ZC5330
Audio Products - Microphones ZC5330
MIC BOOM ANALOG OMNI

MIC BOOM ANALOG OMNI

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Microphone Chips Audio Microphones
Product Number 904239-ZC5330 ZC5330
Product Name Microphones - ZC5330 Audio Products - Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64A130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphones - 3522698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Electret Condenser Microphone - EM-9750U - Ningbo Best Group Co., Ltd.
Specs
Directivity Directional
Frequency Response 100 to 16000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -38 to -50 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details