ZB3260 -- INLINE FUSE HOLDER
Memory Protection Devices, Inc.
Inline Fuse Holder
ZB3260
Description
In-line 3AG Fuse Holder
-
Memory Protection Devices, Inc.
Description
In-line 3AG Fuse Holder
Technical Specifications
|
Product Category
|
Fuse Holders |
|
Product Number
|
ZB3260 |
|
Product Name
|
Inline Fuse Holder |
|
Standard Fuse Size Accomodated
|
Other
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Standard Fuse Size Accomodated
Automotive Blade
Normal Operating Current
30 amps
Mounting
Wire
View Details
2 suppliers
Standard Fuse Size Accomodated
5mm x 20mm
Normal Operating Current
6.3 amps
Rated Operating Voltage
250 volts
View Details
Standard Fuse Size Accomodated
Other; (5.2 x 20mm)
View Details
Standard Fuse Size Accomodated
5mm x 20mm; Other; (5 x 20 mm, 6.3 x 32 mm)
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
2 suppliers