Memory Protection Devices, Inc. Inline Fuse Holder ZB3251

Description
In-line 5 mm x 20 mm Fuse Holder
Request a Quote Datasheet
Description
In-line 5 mm x 20 mm Fuse Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inline Fuse Holder - ZB3251 - Memory Protection Devices, Inc.
Farmingdale, NY, USA
Inline Fuse Holder
ZB3251
Inline Fuse Holder ZB3251
In-line 5 mm x 20 mm Fuse Holder

In-line 5 mm x 20 mm Fuse Holder

Supplier's Site
Fuseholders - ZB3251-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
ZB3251-ND
Fuseholders ZB3251-ND
Fuse Holder 10A 250V 1 Circuit Cartridge Free Hanging (In-Line)

Fuse Holder 10A 250V 1 Circuit Cartridge Free Hanging (In-Line)

Buy Now Datasheet
Circuit Protection - Fuseholders - 1140992-ZB3251 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuseholders
1140992-ZB3251
Circuit Protection - Fuseholders 1140992-ZB3251
Win Source Part Number: 1140992-ZB3251 Category: Circuit Protection>Fuseholde rs Termination Style: Wire Leads Package: Bulk For Use With/Related Products: 5mm x 20mm Fuse Type: Cartridge Fuseholder Type: Holder Fuse Size: 0.197" Dia x 0.787" L (5mm x 20mm) Number of Circuits: 1 Voltage: 250V Standard Package: 100 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10 A REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: MPD (Memory Protection Devices) Product Status: Obsolete

Win Source Part Number: 1140992-ZB3251
Category: Circuit Protection>Fuseholders
Termination Style: Wire Leads
Package: Bulk
For Use With/Related Products: 5mm x 20mm
Fuse Type: Cartridge
Fuseholder Type: Holder
Fuse Size: 0.197" Dia x 0.787" L (5mm x 20mm)
Number of Circuits: 1
Voltage: 250V
Standard Package: 100
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: MPD (Memory Protection Devices)
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey Win Source Electronics
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number ZB3251 ZB3251-ND 1140992-ZB3251
Product Name Inline Fuse Holder Fuseholders Circuit Protection - Fuseholders
Standard Fuse Size Accomodated Other; (5 mm x 20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Fuseholders - 486-7129-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
Mounting Panel Mount
View Details