Memory Protection Devices, Inc. AAA Covered Battery Holder SBH431-1A

Description
Model No. SBH431-1A Description AAA covered battery holder for three cells Holder Material High Impact ABS Plastic Contact Material Springs are nickel plated overall Color Black Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $0.75 Price, 500 pieces $0.67 Price, 1000 pieces $0.59 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Series connection Six inch red & black wire leads
Request a Quote Datasheet
Description
Model No. SBH431-1A Description AAA covered battery holder for three cells Holder Material High Impact ABS Plastic Contact Material Springs are nickel plated overall Color Black Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $0.75 Price, 500 pieces $0.67 Price, 1000 pieces $0.59 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Series connection Six inch red & black wire leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AAA Covered Battery Holder - SBH431-1A - Memory Protection Devices, Inc.
Farmingdale, NY, USA
AAA Covered Battery Holder
SBH431-1A
AAA Covered Battery Holder SBH431-1A
Model No. SBH431-1A Description AAA covered battery holder for three cells Holder Material High Impact ABS Plastic Contact Material Springs are nickel plated overall Color Black Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $0.75 Price, 500 pieces $0.67 Price, 1000 pieces $0.59 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Series connection Six inch red & black wire leads
Model No.SBH431-1A
DescriptionAAA covered battery holder for three cells
Holder MaterialHigh Impact ABS Plastic
Contact MaterialSprings are nickel plated overall
ColorBlack
AccessoriesBI-UM-3-4, Mylar Battery Insulator
Price, 100 pieces$0.75
Price, 500 pieces$0.67
Price, 1000 pieces$0.59
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
CommentsSeries connection
Six inch red & black wire leads
Supplier's Site Datasheet
Battery Holders, Clips, Contacts - SBH431-1A-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
SBH431-1A-ND
Battery Holders, Clips, Contacts SBH431-1A-ND
Battery Holder (Open) AAA 3 Cell Wire Leads

Battery Holder (Open) AAA 3 Cell Wire Leads

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number SBH431-1A SBH431-1A-ND
Product Name AAA Covered Battery Holder Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Unlock Full Specs
to access all available technical data

Similar Products

SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) on T&R - 1093TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
 - 4641245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Strap & Lead
View Details
Coin Cell Battery Holders - Surface Mount Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting Surface Mount
View Details