Memory Protection Devices, Inc. T Style 9 Volt Snap BS6T

Description
Model No. BS6T Description 6" Wire Length, 9 Volt Snaps, 6 Sided Female Contact Material PVC Cover Over Fiberboard Contact Material Brass, Nickel Plated Overall Color Black Body With Red & Black Wires Accessories BS-COVER, Safety Cover Price, 100 pieces $0.19 Price, 500 pieces $0.18 Price, 1000 pieces $0.16 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Made in China Comments Mates With Standard 9 Volt Batteries Meeting ANSI C18.1M, #1604 Series
Request a Quote Datasheet
Description
Model No. BS6T Description 6" Wire Length, 9 Volt Snaps, 6 Sided Female Contact Material PVC Cover Over Fiberboard Contact Material Brass, Nickel Plated Overall Color Black Body With Red & Black Wires Accessories BS-COVER, Safety Cover Price, 100 pieces $0.19 Price, 500 pieces $0.18 Price, 1000 pieces $0.16 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Made in China Comments Mates With Standard 9 Volt Batteries Meeting ANSI C18.1M, #1604 Series
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T Style 9 Volt Snap - BS6T - Memory Protection Devices, Inc.
Farmingdale, NY, USA
T Style 9 Volt Snap
BS6T
T Style 9 Volt Snap BS6T
Model No. BS6T Description 6" Wire Length, 9 Volt Snaps, 6 Sided Female Contact Material PVC Cover Over Fiberboard Contact Material Brass, Nickel Plated Overall Color Black Body With Red & Black Wires Accessories BS-COVER, Safety Cover Price, 100 pieces $0.19 Price, 500 pieces $0.18 Price, 1000 pieces $0.16 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Made in China Comments Mates With Standard 9 Volt Batteries Meeting ANSI C18.1M, #1604 Series
Model No.BS6T
Description6" Wire Length, 9 Volt Snaps, 6 Sided Female Contact
MaterialPVC Cover Over Fiberboard
Contact MaterialBrass, Nickel Plated Overall
ColorBlack Body With Red & Black Wires
AccessoriesBS-COVER, Safety Cover
Price, 100 pieces$0.19
Price, 500 pieces$0.18
Price, 1000 pieces$0.16
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
Made in China
CommentsMates With Standard 9 Volt Batteries Meeting ANSI C18.1M, #1604 Series
Supplier's Site Datasheet
Battery Holders, Clips, Contacts - BS6T-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BS6T-ND
Battery Holders, Clips, Contacts BS6T-ND
"Battery Connector, Snap 9V 1 Cell Wire Leads - 6"" (152.4mm)"

"Battery Connector, Snap 9V 1 Cell Wire Leads - 6"" (152.4mm)"

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BS6T BS6T-ND
Product Name T Style 9 Volt Snap Battery Holders, Clips, Contacts
Type Battery Snaps Battery Snaps
Cell Capacity Single Cell Single Cell
Number of Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Battery Snap - MP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Battery Snaps
Material PVC or ABS
Cell Capacity Single Cell
View Details
Coin Cell Battery Holders - Surface Mount Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting Surface Mount
View Details
 - 4019890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details
THM (Maxi-Mount) Holder for 20mm Cell - 101 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
4 suppliers