TE Connectivity Product Range Amp Te Connectivity 796136-1.

Description
Product Range:-; Contact Material:Phosphor Bronze; Contact Plating:Pre Tin Plated Contacts; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet
Description
Product Range:-; Contact Material:Phosphor Bronze; Contact Plating:Pre Tin Plated Contacts; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp Te Connectivity - 29AC1467 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp Te Connectivity
29AC1467
Product Range Amp Te Connectivity 29AC1467
Product Range:-; Contact Material:Phosphor Bronze; Contact Plating:Pre Tin Plated Contacts; Contact Termination Type:Solder RoHS Compliant: Yes

Product Range:-; Contact Material:Phosphor Bronze; Contact Plating:Pre Tin Plated Contacts; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Battery Holders
Product Number 29AC1467
Product Name Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Battery Holders - Pin Through Hole Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting PC / Socket Mount
View Details
Vinyl 9 Volt T Style Strap-8
Specs
Type Plastic Holder
Material Vinyl
Cell Capacity Single Cell
View Details
3 suppliers
 - 594612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details