Memory Protection Devices, Inc. T Style 9 Volt Snap BS4T

Description
Model No. BS4T Description 4" Wire Length, 9 Volt Snaps, 6 Sided Female Contact Material PVC Cover Over Fiberboard Contact Material Brass, Nickel Plated Overall Color Black Body With Red & Black Wires Accessories BS-COVER, Safety Cover Price, 100 pieces $0.18 Price, 500 pieces $0.17 Price, 1000 pieces $0.15 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Made in China Comments Mates With Standard 9 Volt Batteries Meeting ANSI C18.1M, #1604 Series
Datasheet
Description
Model No. BS4T Description 4" Wire Length, 9 Volt Snaps, 6 Sided Female Contact Material PVC Cover Over Fiberboard Contact Material Brass, Nickel Plated Overall Color Black Body With Red & Black Wires Accessories BS-COVER, Safety Cover Price, 100 pieces $0.18 Price, 500 pieces $0.17 Price, 1000 pieces $0.15 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Made in China Comments Mates With Standard 9 Volt Batteries Meeting ANSI C18.1M, #1604 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
T Style 9 Volt Snap - BS4T - Memory Protection Devices, Inc.
Farmingdale, NY, USA
T Style 9 Volt Snap
BS4T
T Style 9 Volt Snap BS4T
Model No. BS4T Description 4" Wire Length, 9 Volt Snaps, 6 Sided Female Contact Material PVC Cover Over Fiberboard Contact Material Brass, Nickel Plated Overall Color Black Body With Red & Black Wires Accessories BS-COVER, Safety Cover Price, 100 pieces $0.18 Price, 500 pieces $0.17 Price, 1000 pieces $0.15 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Made in China Comments Mates With Standard 9 Volt Batteries Meeting ANSI C18.1M, #1604 Series
Model No.BS4T
Description4" Wire Length, 9 Volt Snaps, 6 Sided Female Contact
MaterialPVC Cover Over Fiberboard
Contact MaterialBrass, Nickel Plated Overall
ColorBlack Body With Red & Black Wires
AccessoriesBS-COVER, Safety Cover
Price, 100 pieces$0.18
Price, 500 pieces$0.17
Price, 1000 pieces$0.15
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
Made in China
CommentsMates With Standard 9 Volt Batteries Meeting ANSI C18.1M, #1604 Series
Supplier's Site Datasheet

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Battery Holders
Product Number BS4T
Product Name T Style 9 Volt Snap
Type Battery Snaps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-1088-1-ND - DigiKey
Specs
Type Contact Solid (Positive)
Cell Capacity Single Cell
Number of Cells 1
View Details
Battery Snap - MP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Battery Snaps
Material PVC or ABS
Cell Capacity Single Cell
View Details
 - 5005280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Single Cell
Cell Size 9V
View Details