Memory Protection Devices, Inc. I Style Heavy Duty 9 Volt Snap BS3I-HD

Description
SNAPS 9V 3" LEADS I-STYLE HD
Request a Quote Datasheet
Description
SNAPS 9V 3" LEADS I-STYLE HD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I Style Heavy Duty 9 Volt Snap - BS3I-HD - Memory Protection Devices, Inc.
Farmingdale, NY, USA
I Style Heavy Duty 9 Volt Snap
BS3I-HD
I Style Heavy Duty 9 Volt Snap BS3I-HD
SNAPS 9V 3" LEADS I-STYLE HD

SNAPS 9V 3" LEADS I-STYLE HD

Buy Now Datasheet
Battery Holders, Clips, Contacts - BS3I-HD-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BS3I-HD-ND
Battery Holders, Clips, Contacts BS3I-HD-ND
"Battery Connector, Snap 9V 1 Cell Wire Leads - 3"" (76.2mm)"

"Battery Connector, Snap 9V 1 Cell Wire Leads - 3"" (76.2mm)"

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BS3I-HD BS3I-HD-ND
Product Name I Style Heavy Duty 9 Volt Snap Battery Holders, Clips, Contacts
Type Battery Snaps Battery Snaps
Cell Capacity Single Cell Single Cell
Number of Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-118DKR-ND - DigiKey
Specs
Type Contact Solid (Negative)
Cell Capacity Single Cell; Multiple Cell
Number of Cells 1
View Details
Lithium Battery Holder - CR2 & CR123A Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder
Material ABS UL94V-0
Cell Capacity Single Cell
View Details
 - 4019890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details
Coin Cell Battery Holders - 1775485-2 - TE Connectivity
Specs
Type Coin Cell Holder
Mounting Board Mount
View Details
4 suppliers