TE Connectivity Coin Cell Battery Holders 1775485-2

Description
Body Features Battery Compatibility : CR2032 Battery Holder Material : Glass Filled Nylon 66 Battery Holder Type : Coin Cell Primary Product Color : Blue Configuration Features Number of Positions : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Dimensions Compatible Battery Dimensions : 23 x 18.49 x 21 MM  [.906 x .728 x .827 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray Packaging Quantity : 80 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Battery Compatibility : CR2032 Battery Holder Material : Glass Filled Nylon 66 Battery Holder Type : Coin Cell Primary Product Color : Blue Configuration Features Number of Positions : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Dimensions Compatible Battery Dimensions : 23 x 18.49 x 21 MM  [.906 x .728 x .827 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray Packaging Quantity : 80 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coin Cell Battery Holders - 1775485-2 - TE Connectivity
Berwyn, PA, United States
Coin Cell Battery Holders
1775485-2
Coin Cell Battery Holders 1775485-2
Body Features Battery Compatibility : CR2032 Battery Holder Material : Glass Filled Nylon 66 Battery Holder Type : Coin Cell Primary Product Color : Blue Configuration Features Number of Positions : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Dimensions Compatible Battery Dimensions : 23 x 18.49 x 21 MM  [.906 x .728 x .827 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray Packaging Quantity : 80 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Battery Compatibility : CR2032
  • Battery Holder Material : Glass Filled Nylon 66
  • Battery Holder Type : Coin Cell
  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 7
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Underplating Material : Nickel

Dimensions


  • Compatible Battery Dimensions : 23 x 18.49 x 21 MM  [.906 x .728 x .827 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Alignment : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box & Tray
  • Packaging Quantity : 80

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Battery Holders, Clips & Contacts - 1775485-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Battery Holders, Clips & Contacts
1775485-2
Battery Holders, Clips & Contacts 1775485-2
Battery Holder, 3.6mm, BLU,low profile

Battery Holder, 3.6mm, BLU,low profile

Buy Now
Swedesboro, NJ, United States
Battery Holders, Clips & Contacts
1775485-2
Battery Holders, Clips & Contacts 1775485-2
Battery Holders, Clips & Contacts

Battery Holders, Clips & Contacts

Buy Now
Battery Holders, Clips, Contacts - A135230-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
A135230-ND
Battery Holders, Clips, Contacts A135230-ND
Battery Holder (Open) Coin, 20.0mm 1 Cell PC Pin

Battery Holder (Open) Coin, 20.0mm 1 Cell PC Pin

Buy Now Datasheet
Battery Products - Battery Holders, Clips, Contacts - 1775485-2 - Win Source Electronics
Laguna Hills, CA, United States
Battery Products - Battery Holders, Clips, Contacts
1775485-2
Battery Products - Battery Holders, Clips, Contacts 1775485-2
Win Source Part Number: 1365985-1775485-2 Category: Battery Products - Battery Holders, Clips, Contacts Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMP Package: Bulk Product Status: Active Base Product Number: 177548 Mounting Type: PCB, Through Hole HTSUS: 8536.69.4040 REACH Status: Vendor Undefined ECCN: EAR99 Style: Holder (Open) Termination Style: PC Pin Number of Cells: 1 Height Above Board: 0.730" (18.50mm) Battery Type, Function: Coin Cell, Holder Battery Cell Size: Coin, 20.0mm Battery Series: 2032

Win Source Part Number: 1365985-1775485-2
Category: Battery Products - Battery Holders, Clips, Contacts
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMP
Package: Bulk
Product Status: Active
Base Product Number: 177548
Mounting Type: PCB, Through Hole
HTSUS: 8536.69.4040
REACH Status: Vendor Undefined
ECCN: EAR99
Style: Holder (Open)
Termination Style: PC Pin
Number of Cells: 1
Height Above Board: 0.730" (18.50mm)
Battery Type, Function: Coin Cell, Holder
Battery Cell Size: Coin, 20.0mm
Battery Series: 2032

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Win Source Electronics
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 1775485-2 1775485-2 A135230-ND 1775485-2
Product Name Coin Cell Battery Holders Battery Holders, Clips & Contacts Battery Holders, Clips, Contacts Battery Products - Battery Holders, Clips, Contacts
Type Coin Cell Holder Coin Cell Holder; Holder (Open)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Battery Holders - 796136-1 - TE Connectivity
Specs
Type Coin Cell Holder
Mounting Board Mount
View Details
5 suppliers
Coin Cell Battery Holders - BAT-HLD-006-SMT-TR - TE Connectivity
Specs
Type Coin Cell Holder
Mounting Board Mount
View Details
2 suppliers
Coin Cell Battery Holders - 120591-1 - TE Connectivity
Specs
Type Coin Cell Holder
Mounting Board Mount
View Details
4 suppliers