Memory Protection Devices, Inc. I Style Heavy Duty 9 Volt Snap BS2I-HD

Description
Model No. BS2I-HD Description 2.5" Wire Length, 9 Volt Snaps, 4 Sided Female Heavy Duty Contact Material PVC Cover Over Fiberboard Contact Material Female: Phos-Bronze, Male: Brass. Nickel Plated Overall Color Black Accessories BS-COVER, Safety Cover Price, 100 pieces $0.29 Price, 500 pieces $0.24 Price, 1000 pieces $0.22 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Made in China Comments Mates With Standard 9 Volt Batteries Meeting ANSI C18.1M, #1604 Series
Datasheet
Description
Model No. BS2I-HD Description 2.5" Wire Length, 9 Volt Snaps, 4 Sided Female Heavy Duty Contact Material PVC Cover Over Fiberboard Contact Material Female: Phos-Bronze, Male: Brass. Nickel Plated Overall Color Black Accessories BS-COVER, Safety Cover Price, 100 pieces $0.29 Price, 500 pieces $0.24 Price, 1000 pieces $0.22 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Made in China Comments Mates With Standard 9 Volt Batteries Meeting ANSI C18.1M, #1604 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
I Style Heavy Duty 9 Volt Snap - BS2I-HD - Memory Protection Devices, Inc.
Farmingdale, NY, USA
I Style Heavy Duty 9 Volt Snap
BS2I-HD
I Style Heavy Duty 9 Volt Snap BS2I-HD
Model No. BS2I-HD Description 2.5" Wire Length, 9 Volt Snaps, 4 Sided Female Heavy Duty Contact Material PVC Cover Over Fiberboard Contact Material Female: Phos-Bronze, Male: Brass. Nickel Plated Overall Color Black Accessories BS-COVER, Safety Cover Price, 100 pieces $0.29 Price, 500 pieces $0.24 Price, 1000 pieces $0.22 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Made in China Comments Mates With Standard 9 Volt Batteries Meeting ANSI C18.1M, #1604 Series
Model No.BS2I-HD
Description2.5" Wire Length, 9 Volt Snaps, 4 Sided Female Heavy Duty Contact
MaterialPVC Cover Over Fiberboard
Contact MaterialFemale: Phos-Bronze, Male: Brass. Nickel Plated Overall
ColorBlack
AccessoriesBS-COVER, Safety Cover
Price, 100 pieces$0.29
Price, 500 pieces$0.24
Price, 1000 pieces$0.22
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
Made in China
CommentsMates With Standard 9 Volt Batteries Meeting ANSI C18.1M, #1604 Series
Supplier's Site Datasheet

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Battery Holders
Product Number BS2I-HD
Product Name I Style Heavy Duty 9 Volt Snap
Type Battery Snaps
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Battery Holders - 120591-1 - TE Connectivity
Specs
Type Coin Cell Holder
Mounting Board Mount
View Details
4 suppliers
 - 4641245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Strap & Lead
View Details
2 AA Holder, Series Connection - 146 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
4 suppliers
CR2032 Vertical Mount Coin Cell Holder - CH74-2032 Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Coin Cell Holder
Material Polyamide
Cell Capacity Single Cell
View Details