Memory Protection Devices, Inc. T Style Plastic Body 9 Volt Snap BS12T-MC

Description
Model No. BS12T-MC Description 12" Wire Leads With T Style, 9 Volt Snaps, Plastic Body, 6 Sided Female Contact Material PE White Body With Blue Insert Contact Material Brass, Nickel Plated Overall Color White Body With Blue Insert And Red & Black Wires Accessories BS-COVER, Safety Cover Price, 100 pieces $0.39 Price, 500 pieces $0.36 Price, 1000 pieces $0.33 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked No Made in China Comments Mates With Standard 9 Volt Batteries Meeting ANSI C18.1M, #1604 Series Plastic Body For Easy Grip
Request a Quote Datasheet
Description
Model No. BS12T-MC Description 12" Wire Leads With T Style, 9 Volt Snaps, Plastic Body, 6 Sided Female Contact Material PE White Body With Blue Insert Contact Material Brass, Nickel Plated Overall Color White Body With Blue Insert And Red & Black Wires Accessories BS-COVER, Safety Cover Price, 100 pieces $0.39 Price, 500 pieces $0.36 Price, 1000 pieces $0.33 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked No Made in China Comments Mates With Standard 9 Volt Batteries Meeting ANSI C18.1M, #1604 Series Plastic Body For Easy Grip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T Style Plastic Body 9 Volt Snap - BS12T-MC - Memory Protection Devices, Inc.
Farmingdale, NY, USA
T Style Plastic Body 9 Volt Snap
BS12T-MC
T Style Plastic Body 9 Volt Snap BS12T-MC
Model No. BS12T-MC Description 12" Wire Leads With T Style, 9 Volt Snaps, Plastic Body, 6 Sided Female Contact Material PE White Body With Blue Insert Contact Material Brass, Nickel Plated Overall Color White Body With Blue Insert And Red & Black Wires Accessories BS-COVER, Safety Cover Price, 100 pieces $0.39 Price, 500 pieces $0.36 Price, 1000 pieces $0.33 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked No Made in China Comments Mates With Standard 9 Volt Batteries Meeting ANSI C18.1M, #1604 Series Plastic Body For Easy Grip
Model No.BS12T-MC
Description12" Wire Leads With T Style, 9 Volt Snaps, Plastic Body, 6 Sided Female Contact
MaterialPE White Body With Blue Insert
Contact MaterialBrass, Nickel Plated Overall
ColorWhite Body With Blue Insert And Red & Black Wires
AccessoriesBS-COVER, Safety Cover
Price, 100 pieces$0.39
Price, 500 pieces$0.36
Price, 1000 pieces$0.33
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedNo
Made in China
CommentsMates With Standard 9 Volt Batteries Meeting ANSI C18.1M, #1604 Series
Plastic Body For Easy Grip
Supplier's Site Datasheet
Battery Holders, Clips, Contacts - BS12T-MC-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BS12T-MC-ND
Battery Holders, Clips, Contacts BS12T-MC-ND
"Battery Connector, Snap 9V 1 Cell Wire Leads - 12"" (304.8mm)"

"Battery Connector, Snap 9V 1 Cell Wire Leads - 12"" (304.8mm)"

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BS12T-MC BS12T-MC-ND
Product Name T Style Plastic Body 9 Volt Snap Battery Holders, Clips, Contacts
Type Battery Snaps Battery Snaps
Cell Capacity Single Cell Single Cell
Number of Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Polarized SMT Holder for 18350 Battery - 1096P - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers
Coin Cell Battery Holders - Pin Through Hole Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting PC / Socket Mount
View Details
 - 4641251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details