Memory Protection Devices, Inc. I Style Plastic Body 9 Volt Snap BS12I-MC

Description
SNAPS 9V 12" I-STYLE MOLDED
Request a Quote Datasheet
Description
SNAPS 9V 12" I-STYLE MOLDED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I Style Plastic Body 9 Volt Snap - BS12I-MC - Memory Protection Devices, Inc.
Farmingdale, NY, USA
I Style Plastic Body 9 Volt Snap
BS12I-MC
I Style Plastic Body 9 Volt Snap BS12I-MC
SNAPS 9V 12" I-STYLE MOLDED

SNAPS 9V 12" I-STYLE MOLDED

Buy Now Datasheet
Battery Holders, Clips, Contacts - BS12I-MC-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BS12I-MC-ND
Battery Holders, Clips, Contacts BS12I-MC-ND
"Battery Connector, Snap 9V 1 Cell Wire Leads - 12"" (304.8mm)"

"Battery Connector, Snap 9V 1 Cell Wire Leads - 12"" (304.8mm)"

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BS12I-MC BS12I-MC-ND
Product Name I Style Plastic Body 9 Volt Snap Battery Holders, Clips, Contacts
Type Battery Snaps Battery Snaps
Cell Capacity Single Cell Single Cell
Number of Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

THM Holder for 18350 Cell w/ coil spring - 1111 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material ABS
Number of Cells 0
View Details
2 suppliers
Coin Cell Battery Holders - Pin Through Hole Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting PC / Socket Mount
View Details
 - 5123574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Single Cell
Mounting Chassis
View Details