Memory Protection Devices, Inc. I Style 22 AWG 9 Volt Snap BS12I-22

Description
Model No. BS12I-22 Description 12" Wire Length, 9 Volt Snaps, 6 Sided Female Contact, 22 AWG Material PVC Cover Over Fiberboard Contact Material Brass, Nickel Plated Overall Color Black Body With Red & Black Wires Accessories BS-COVER, Safety Cover Price, 100 pieces $0.36 Price, 500 pieces $0.32 Price, 1000 pieces $0.30 Package Size 100 pieces Lead Time 4-6 weeks Standard Product No Distributor stocked No Comments Made in China Mates With Standard 9 Volt Batteries Meeting ANSI C18.1M, #1604 Series 22 AWG Wires
Request a Quote Datasheet
Description
Model No. BS12I-22 Description 12" Wire Length, 9 Volt Snaps, 6 Sided Female Contact, 22 AWG Material PVC Cover Over Fiberboard Contact Material Brass, Nickel Plated Overall Color Black Body With Red & Black Wires Accessories BS-COVER, Safety Cover Price, 100 pieces $0.36 Price, 500 pieces $0.32 Price, 1000 pieces $0.30 Package Size 100 pieces Lead Time 4-6 weeks Standard Product No Distributor stocked No Comments Made in China Mates With Standard 9 Volt Batteries Meeting ANSI C18.1M, #1604 Series 22 AWG Wires
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Farmingdale, NY, USA
I Style 22 AWG 9 Volt Snap
BS12I-22
I Style 22 AWG 9 Volt Snap BS12I-22
Model No. BS12I-22 Description 12" Wire Length, 9 Volt Snaps, 6 Sided Female Contact, 22 AWG Material PVC Cover Over Fiberboard Contact Material Brass, Nickel Plated Overall Color Black Body With Red & Black Wires Accessories BS-COVER, Safety Cover Price, 100 pieces $0.36 Price, 500 pieces $0.32 Price, 1000 pieces $0.30 Package Size 100 pieces Lead Time 4-6 weeks Standard Product No Distributor stocked No Comments Made in China Mates With Standard 9 Volt Batteries Meeting ANSI C18.1M, #1604 Series 22 AWG Wires
Model No.BS12I-22
Description12" Wire Length, 9 Volt Snaps, 6 Sided Female Contact, 22 AWG
MaterialPVC Cover Over Fiberboard
Contact MaterialBrass, Nickel Plated Overall
ColorBlack Body With Red & Black Wires
AccessoriesBS-COVER, Safety Cover
Price, 100 pieces$0.36
Price, 500 pieces$0.32
Price, 1000 pieces$0.30
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductNo
Distributor stockedNo
CommentsMade in China
Mates With Standard 9 Volt Batteries Meeting ANSI C18.1M, #1604 Series
22 AWG Wires
Supplier's Site Datasheet
Battery Holders, Clips, Contacts - BS12I-22-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BS12I-22-ND
Battery Holders, Clips, Contacts BS12I-22-ND
"Battery Connector, Snap 9V 1 Cell Wire Leads - 12"" (304.8mm)"

"Battery Connector, Snap 9V 1 Cell Wire Leads - 12"" (304.8mm)"

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BS12I-22 BS12I-22-ND
Product Name I Style 22 AWG 9 Volt Snap Battery Holders, Clips, Contacts
Type Battery Snaps Battery Snaps
Cell Capacity Single Cell Single Cell
Number of Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

SMT Insulated Retainer for 20mm Cell-Tin Nickel Plate - 3022 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Multiple Cell
View Details
3 suppliers
 - 4641245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Strap & Lead
View Details
Coin Cell Battery Holders - BAT-HLD-002-THM - TE Connectivity
Specs
Type Coin Cell Holder
Mounting Board Mount
View Details
2 suppliers
9V Battery Holder - BH-9V Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder
Material PP
Cell Capacity Single Cell
View Details