Memory Protection Devices, Inc. Coin Cell Holder BK-912-TR

Description
HOLDER COIN CELL 20MM SMD
Request a Quote Datasheet
Description
HOLDER COIN CELL 20MM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coin Cell Holder - BK-912-TR - Memory Protection Devices, Inc.
Farmingdale, NY, USA
Coin Cell Holder
BK-912-TR
Coin Cell Holder BK-912-TR
HOLDER COIN CELL 20MM SMD

HOLDER COIN CELL 20MM SMD

Buy Now Datasheet
Battery Products -Battery Holders, Clips, Contacts - BK-912-TR - Win Source Electronics
Laguna Hills, CA, United States
Battery Products -Battery Holders, Clips, Contacts
BK-912-TR
Battery Products -Battery Holders, Clips, Contacts BK-912-TR
Manufacturer: MPD (Memory Protection Devices) Category: Battery Products -Battery Holders, Clips, Contacts Package: Tape & Reel (TR) /Cut Tape (CT) Product Status: Active Battery Type, Function: Coin Cell, Retainer Style: Retainer Number of Cells: 1 Mounting Type: PCB, Surface Mount Termination Style: SMD (SMT) Tab

Manufacturer: MPD (Memory Protection Devices)
Category: Battery Products -Battery Holders, Clips, Contacts
Package: Tape & Reel (TR) /Cut Tape (CT)
Product Status: Active
Battery Type, Function: Coin Cell, Retainer
Style: Retainer
Number of Cells: 1
Mounting Type: PCB, Surface Mount
Termination Style: SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - BK-912-CT-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BK-912-CT-ND
Battery Holders, Clips, Contacts BK-912-CT-ND
Battery Retainer Coin, 20.0mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 20.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - BK-912DKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BK-912DKR-ND
Battery Holders, Clips, Contacts BK-912DKR-ND
Battery Retainer Coin, 20.0mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 20.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - BK-912-TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BK-912-TR-ND
Battery Holders, Clips, Contacts BK-912-TR-ND
Battery Retainer Coin, 20.0mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 20.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. Win Source Electronics DigiKey
Product Category Battery Holders Battery Holders Battery Holders
Product Number BK-912-TR BK-912-TR BK-912-CT-ND
Product Name Coin Cell Holder Battery Products -Battery Holders, Clips, Contacts Battery Holders, Clips, Contacts
Type Coin Cell Holder Coin Cell Holder; Retainer
Unlock Full Specs
to access all available technical data

Similar Products

SMT Locking Coin Cell Holder for CR1632 - 2896 - Keystone Electronics Corp.
Specs
Type Plastic Holder; Coin Cell Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
Coin Cell Battery Holders - Surface Mount Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting Surface Mount
View Details
 - 5123580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details