Memory Protection Devices, Inc. Surface Mount Battery Retainer Contact BK-885

Description
Material: 0.25mm Phosphor Bronze, Nickle Plated RoHS Compliant
Request a Quote Datasheet
Description
Material: 0.25mm Phosphor Bronze, Nickle Plated RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Battery Retainer Contact - BK-885 - Memory Protection Devices, Inc.
Farmingdale, NY, USA
Surface Mount Battery Retainer Contact
BK-885
Surface Mount Battery Retainer Contact BK-885
Material: 0.25mm Phosphor Bronze, Nickle Plated RoHS Compliant
  1. Material: 0.25mm Phosphor Bronze, Nickle Plated
  2. RoHS Compliant
Supplier's Site Datasheet
Battery Holders, Clips, Contacts - BK-885-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BK-885-ND
Battery Holders, Clips, Contacts BK-885-ND
Battery Retainer Coin, 12.0mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 12.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BK-885 BK-885-ND
Product Name Surface Mount Battery Retainer Contact Battery Holders, Clips, Contacts
Type Component Clips Coin Cell Holder; Retainer
Unlock Full Specs
to access all available technical data

Similar Products

4 AAA Cell Holder with 6
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
3 suppliers
Coin Cell Battery Holder - HU Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Coin Cell Holder
Material Glass fiber filled LCP
Cell Capacity Single Cell
View Details
 - 5005280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Single Cell
Cell Size 9V
View Details