Memory Protection Devices, Inc. Surface Mount Battery Retainer Contact BK-883

Description
1. MATERIAL: 0.25mm PHOSPHOR BRONZE 1/2H, NICKLE PLATED 40U"-120U" TEMPERATURE RANGE: -40°C TO +270°C VIBRATION TEST: 10-50-10 HZ SWEEPED IN 60 SECONDS X,Y,Z DIRECTION: 1 HOUR EACH DIRECTION RESULT: NO DISLODGEMENT OF THE CELL OR DAMAGE NO DISCONTINUITY OVER 10 MICRO-SECONDS SHOCK TEST: HALF SINE WAVE ACCELERATION 150G. 6 MICRO-SECONDS 3 SHOCK PULSES EACH DIRECTION PER AXIS, TOTAL OF 18 PULSES RESULT: NO EVIDENCE OF PHYSICAL DAMAGE ROHS COMPLIANT
Request a Quote Datasheet
Description
1. MATERIAL: 0.25mm PHOSPHOR BRONZE 1/2H, NICKLE PLATED 40U"-120U" TEMPERATURE RANGE: -40°C TO +270°C VIBRATION TEST: 10-50-10 HZ SWEEPED IN 60 SECONDS X,Y,Z DIRECTION: 1 HOUR EACH DIRECTION RESULT: NO DISLODGEMENT OF THE CELL OR DAMAGE NO DISCONTINUITY OVER 10 MICRO-SECONDS SHOCK TEST: HALF SINE WAVE ACCELERATION 150G. 6 MICRO-SECONDS 3 SHOCK PULSES EACH DIRECTION PER AXIS, TOTAL OF 18 PULSES RESULT: NO EVIDENCE OF PHYSICAL DAMAGE ROHS COMPLIANT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Battery Retainer Contact - BK-883 - Memory Protection Devices, Inc.
Farmingdale, NY, USA
Surface Mount Battery Retainer Contact
BK-883
Surface Mount Battery Retainer Contact BK-883
1. MATERIAL: 0.25mm PHOSPHOR BRONZE 1/2H, NICKLE PLATED 40U"-120U" TEMPERATURE RANGE: -40°C TO +270°C VIBRATION TEST: 10-50-10 HZ SWEEPED IN 60 SECONDS X,Y,Z DIRECTION: 1 HOUR EACH DIRECTION RESULT: NO DISLODGEMENT OF THE CELL OR DAMAGE NO DISCONTINUITY OVER 10 MICRO-SECONDS SHOCK TEST: HALF SINE WAVE ACCELERATION 150G. 6 MICRO-SECONDS 3 SHOCK PULSES EACH DIRECTION PER AXIS, TOTAL OF 18 PULSES RESULT: NO EVIDENCE OF PHYSICAL DAMAGE ROHS COMPLIANT

1. MATERIAL:
0.25mm PHOSPHOR BRONZE 1/2H, NICKLE PLATED 40U"-120U"
TEMPERATURE RANGE: -40°C TO +270°C

  • VIBRATION TEST: 10-50-10 HZ SWEEPED IN 60 SECONDS X,Y,Z DIRECTION: 1 HOUR EACH DIRECTION
  • RESULT: NO DISLODGEMENT OF THE CELL OR DAMAGE NO DISCONTINUITY OVER 10 MICRO-SECONDS
  • SHOCK TEST: HALF SINE WAVE ACCELERATION 150G. 6 MICRO-SECONDS 3 SHOCK PULSES EACH DIRECTION PER AXIS, TOTAL OF 18 PULSES
  • RESULT: NO EVIDENCE OF PHYSICAL DAMAGE ROHS COMPLIANT
Supplier's Site Datasheet
Battery Holders, Clips, Contacts - BK-883-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BK-883-ND
Battery Holders, Clips, Contacts BK-883-ND
Battery Retainer Coin, 20.0mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 20.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BK-883 BK-883-ND
Product Name Surface Mount Battery Retainer Contact Battery Holders, Clips, Contacts
Type Component Clips Coin Cell Holder; Retainer
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-1010TR-ND - DigiKey
Specs
Type Holder (Open)
Cell Capacity Single Cell
Number of Cells 1
View Details
 - 594432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details
Coin Cell Battery Holders - Pin Through Hole Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting PC / Socket Mount
View Details