Memory Protection Devices, Inc. Coin Cell Retainer BK-881

Description
Model No. BK-881 Description CR2354 Retainer with PC pins Retainer material Phosphor Bronze Contact finish Nickel, 0.0005" overall Color Bright nickel Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $0.23 Price, 500 pieces $0.21 Price, 1000 pieces $0.19 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes
Request a Quote Datasheet
Description
Model No. BK-881 Description CR2354 Retainer with PC pins Retainer material Phosphor Bronze Contact finish Nickel, 0.0005" overall Color Bright nickel Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $0.23 Price, 500 pieces $0.21 Price, 1000 pieces $0.19 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coin Cell Retainer - BK-881 - Memory Protection Devices, Inc.
Farmingdale, NY, USA
Coin Cell Retainer
BK-881
Coin Cell Retainer BK-881
Model No. BK-881 Description CR2354 Retainer with PC pins Retainer material Phosphor Bronze Contact finish Nickel, 0.0005" overall Color Bright nickel Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $0.23 Price, 500 pieces $0.21 Price, 1000 pieces $0.19 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes
Model No.BK-881
DescriptionCR2354 Retainer with PC pins
Retainer materialPhosphor Bronze
Contact finishNickel, 0.0005" overall
ColorBright nickel
AccessoriesBI-UM-3-4, Mylar Battery Insulator
Price, 100 pieces$0.23
Price, 500 pieces$0.21
Price, 1000 pieces$0.19
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
Supplier's Site Datasheet
Battery Holders, Clips, Contacts - BK-881-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BK-881-ND
Battery Holders, Clips, Contacts BK-881-ND
Battery Retainer Coin, 23.0mm 1 Cell PC Pin

Battery Retainer Coin, 23.0mm 1 Cell PC Pin

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BK-881 BK-881-ND
Product Name Coin Cell Retainer Battery Holders, Clips, Contacts
Type Coin Cell Holder Coin Cell Holder; Retainer
Unlock Full Specs
to access all available technical data

Similar Products

 - 5123580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details
Coin Cell Battery Holders - Pin Through Hole Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting PC / Socket Mount
View Details
THM (Compact) Holder for 20mm Cell - 103 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
4 suppliers