Memory Protection Devices, Inc. Coin Cell Retainer BK-879

Description
Model No. BK-879 Description 6.8mm Diameter Coin Cell Retainer SMD Retainer material Phosphor Bronze Contact finish Nickel, 0.0005" overall Color Bright nickel Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $0.19 Price, 500 pieces $0.17 Price, 1000 pieces $0.15 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes
Request a Quote Datasheet
Description
Model No. BK-879 Description 6.8mm Diameter Coin Cell Retainer SMD Retainer material Phosphor Bronze Contact finish Nickel, 0.0005" overall Color Bright nickel Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $0.19 Price, 500 pieces $0.17 Price, 1000 pieces $0.15 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coin Cell Retainer - BK-879 - Memory Protection Devices, Inc.
Farmingdale, NY, USA
Coin Cell Retainer
BK-879
Coin Cell Retainer BK-879
Model No. BK-879 Description 6.8mm Diameter Coin Cell Retainer SMD Retainer material Phosphor Bronze Contact finish Nickel, 0.0005" overall Color Bright nickel Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $0.19 Price, 500 pieces $0.17 Price, 1000 pieces $0.15 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes
Model No.BK-879
Description6.8mm Diameter Coin Cell Retainer SMD
Retainer materialPhosphor Bronze
Contact finishNickel, 0.0005" overall
ColorBright nickel
AccessoriesBI-UM-3-4, Mylar Battery Insulator
Price, 100 pieces$0.19
Price, 500 pieces$0.17
Price, 1000 pieces$0.15
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
Supplier's Site Datasheet
Battery Holders, Clips, Contacts - BK-879-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BK-879-ND
Battery Holders, Clips, Contacts BK-879-ND
Battery Retainer Coin, 6.8mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 6.8mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BK-879 BK-879-ND
Product Name Coin Cell Retainer Battery Holders, Clips, Contacts
Type Coin Cell Holder Coin Cell Holder; Retainer
Unlock Full Specs
to access all available technical data

Similar Products

THM Holder for 20700 & 21700 Cell w/ coil spring - 1121 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
Snap-In Battery Box - LD Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder
Material ABS (UL94HB) / PC+ABS (UL94Ví0)
Cell Capacity Single Cell; Multiple Cell
View Details
 - 6119605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting PC / Socket Mount
View Details
Coin Cell Battery Holders - BAT-HLD-003-SMT-TR - TE Connectivity
Specs
Type Coin Cell Holder
Mounting Board Mount
View Details
2 suppliers