Memory Protection Devices, Inc. Coin Cell Retainer BK-869

Description
Model No. BK-869 Description 16mm Diameter Cell Retainer PC Pins Retainer material Phosphor Bronze Contact finish Nickel, 0.0005" overall Color Bright nickel Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $0.22 Price, 500 pieces $0.20 Price, 1000 pieces $0.17 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes
Request a Quote Datasheet
Description
Model No. BK-869 Description 16mm Diameter Cell Retainer PC Pins Retainer material Phosphor Bronze Contact finish Nickel, 0.0005" overall Color Bright nickel Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $0.22 Price, 500 pieces $0.20 Price, 1000 pieces $0.17 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Farmingdale, NY, USA
Coin Cell Retainer
BK-869
Coin Cell Retainer BK-869
Model No. BK-869 Description 16mm Diameter Cell Retainer PC Pins Retainer material Phosphor Bronze Contact finish Nickel, 0.0005" overall Color Bright nickel Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $0.22 Price, 500 pieces $0.20 Price, 1000 pieces $0.17 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes
Model No.BK-869
Description16mm Diameter Cell Retainer PC Pins
Retainer materialPhosphor Bronze
Contact finishNickel, 0.0005" overall
ColorBright nickel
AccessoriesBI-UM-3-4, Mylar Battery Insulator
Price, 100 pieces$0.22
Price, 500 pieces$0.20
Price, 1000 pieces$0.17
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
Supplier's Site Datasheet
Battery Holders, Clips, Contacts - BK-869-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BK-869-ND
Battery Holders, Clips, Contacts BK-869-ND
Battery Retainer Coin, 16.0mm 1 Cell PC Pin

Battery Retainer Coin, 16.0mm 1 Cell PC Pin

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BK-869 BK-869-ND
Product Name Coin Cell Retainer Battery Holders, Clips, Contacts
Type Coin Cell Holder Coin Cell Holder; Retainer
Unlock Full Specs
to access all available technical data

Similar Products

SMT Holder for ML414 Coin Cell on T&R - 2994TR - Keystone Electronics Corp.
Specs
Type Plastic Holder; Coin Cell Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
2 suppliers
 - 594628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details
Coin Cell Battery Holders - Surface Mount Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting Surface Mount
View Details