Memory Protection Devices, Inc. Battery Pack With DC Plug BK-5021

Description
Model No. BK-5021 Description 8 cell AA Holder with Roll Switch and Covers Holder Material ABS Plastic Contact Material Nickel plated overall Color Black Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $4.24 Price, 500 pieces $3.76 Price, 1000 pieces $3.52 Package Size 100 Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Cord Switch on 30" cable Series connection, 12 VDC Output Reverse polarity protection from incorrectly installed batteries Made in China
Datasheet
Description
Model No. BK-5021 Description 8 cell AA Holder with Roll Switch and Covers Holder Material ABS Plastic Contact Material Nickel plated overall Color Black Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $4.24 Price, 500 pieces $3.76 Price, 1000 pieces $3.52 Package Size 100 Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Cord Switch on 30" cable Series connection, 12 VDC Output Reverse polarity protection from incorrectly installed batteries Made in China
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Pack With DC Plug - BK-5021 - Memory Protection Devices, Inc.
Farmingdale, NY, USA
Battery Pack With DC Plug
BK-5021
Battery Pack With DC Plug BK-5021
Model No. BK-5021 Description 8 cell AA Holder with Roll Switch and Covers Holder Material ABS Plastic Contact Material Nickel plated overall Color Black Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $4.24 Price, 500 pieces $3.76 Price, 1000 pieces $3.52 Package Size 100 Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Cord Switch on 30" cable Series connection, 12 VDC Output Reverse polarity protection from incorrectly installed batteries Made in China
Model No.BK-5021
Description8 cell AA Holder with Roll Switch and Covers
Holder MaterialABS Plastic
Contact MaterialNickel plated overall
ColorBlack
AccessoriesBI-UM-3-4, Mylar Battery Insulator
Price, 100 pieces$4.24
Price, 500 pieces$3.76
Price, 1000 pieces$3.52
Package Size100
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
CommentsCord Switch on 30" cable
Series connection, 12 VDC Output
Reverse polarity protection from incorrectly installed batteries
Made in China
Supplier's Site Datasheet

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Battery Holders
Product Number BK-5021
Product Name Battery Pack With DC Plug
Type Plastic Holder
Unlock Full Specs
to access all available technical data

Similar Products

 - 5005274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Cell Size AAA
View Details
4 AA Cell Holder, PC with Ribbon - 2477RB - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
2 suppliers
9V Battery Holder - BH-9V Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder
Material PP
Cell Capacity Single Cell
View Details