Memory Protection Devices, Inc. Coin Cell Holder BHX1-2325-PC

Description
Part Number: BHX1-2325-PC Details: CR2325 Coin Cell Retainer with Gliding Tray and PC Pins Holder Material: Phosphor Bronze Contact Material: Nickel overall Color: Bright nickel Accessories: Price (100 Pieces): 0.37 Price (500 Pieces): 0.33 Price (1000 Pieces): 0.30 Package Size: 100 Lead Time: 6-8 weeks Standard Item: Y Distributor Stocked: Y Comments: Made in China PC Pins . CR2325 battery retainer with gliding tray.
Request a Quote Datasheet
Description
Part Number: BHX1-2325-PC Details: CR2325 Coin Cell Retainer with Gliding Tray and PC Pins Holder Material: Phosphor Bronze Contact Material: Nickel overall Color: Bright nickel Accessories: Price (100 Pieces): 0.37 Price (500 Pieces): 0.33 Price (1000 Pieces): 0.30 Package Size: 100 Lead Time: 6-8 weeks Standard Item: Y Distributor Stocked: Y Comments: Made in China PC Pins . CR2325 battery retainer with gliding tray.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coin Cell Holder - BHX1-2325-PC - Memory Protection Devices, Inc.
Farmingdale, NY, USA
Coin Cell Holder
BHX1-2325-PC
Coin Cell Holder BHX1-2325-PC
Part Number: BHX1-2325-PC Details: CR2325 Coin Cell Retainer with Gliding Tray and PC Pins Holder Material: Phosphor Bronze Contact Material: Nickel overall Color: Bright nickel Accessories: Price (100 Pieces): 0.37 Price (500 Pieces): 0.33 Price (1000 Pieces): 0.30 Package Size: 100 Lead Time: 6-8 weeks Standard Item: Y Distributor Stocked: Y Comments: Made in China PC Pins . CR2325 battery retainer with gliding tray.
Part Number:BHX1-2325-PC
Details:CR2325 Coin Cell Retainer with Gliding Tray and PC Pins
Holder Material:Phosphor Bronze
Contact Material:Nickel overall
Color:Bright nickel
Accessories:
Price (100 Pieces):0.37
Price (500 Pieces):0.33
Price (1000 Pieces):0.30
Package Size:100
Lead Time:6-8 weeks
Standard Item:Y
Distributor Stocked:Y
Comments:Made in China
PC Pins . CR2325 battery retainer with gliding tray.
Supplier's Site Datasheet
Battery Holders, Clips, Contacts - BHX1-2325-PC-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BHX1-2325-PC-ND
Battery Holders, Clips, Contacts BHX1-2325-PC-ND
Battery Retainer Coin, 23.0mm 1 Cell PC Pin

Battery Retainer Coin, 23.0mm 1 Cell PC Pin

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BHX1-2325-PC BHX1-2325-PC-ND
Product Name Coin Cell Holder Battery Holders, Clips, Contacts
Type Coin Cell Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Battery Holders - Surface Mount Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting Surface Mount
View Details
Battery Box - MD Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder
Material ABS (UL94V-0)
Cell Capacity Single Cell; Multiple Cell
View Details
 - 594432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details