| Part Number: | BHX1-1620-PC |
| Details: | CR1620 Coin Cell Retainer with Gliding Tray and PC Pins |
| Holder Material: | Phosphor Bronze |
| Contact Material: | Nickel overall |
| Color: | Bright nickel |
| Accessories: | |
| Price (100 Pieces): | 0.36 |
| Price (500 Pieces): | 0.32 |
| Price (1000 Pieces): | 0.29 |
| Package Size: | 100 |
| Lead Time: | 6-8 weeks |
| Standard Item: | Y |
| Distributor Stocked: | Y |
| Comments: | Made in China PC Pins. CR1620 battery retainer with gliding tray . |
Battery Retainer Coin, 16.0mm 1 Cell PC Pin
| Memory Protection Devices, Inc. | DigiKey | |
|---|---|---|
| Product Category | Battery Holders | Battery Holders |
| Product Number | BHX1-1620-PC | BHX1-1620-PC-ND |
| Product Name | Coin Cell Holder | Battery Holders, Clips, Contacts |
| Type | Coin Cell Holder | Coin Cell Holder; Retainer |
| Material | Phosphor Bronze | |
| Cell Capacity | Single Cell | Single Cell |