HOLDER BATT FOR 1225 CELL PCB
Battery Retainer Coin, 12.0mm 1 Cell PC Pin
| Memory Protection Devices, Inc. | DigiKey | |
|---|---|---|
| Product Category | Battery Holders | Battery Holders |
| Product Number | BHX1-1225-PC | BHX1-1225-PC-ND |
| Product Name | Coin Cell Holder | Battery Holders, Clips, Contacts |
| Type | Plastic Holder | Coin Cell Holder; Retainer |
| Material | Polypropylene | |
| Cell Capacity | Single Cell | Single Cell |