Memory Protection Devices, Inc. C-Cell Holder BHCW

Description
Model No. BHCW Description 1 "C" Battery Holder With 6" Wire Leads Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-1-2, Mylar Battery Insulator Price, 100 pieces $0.70 Price, 500 pieces $0.60 Price, 1000 pieces $0.57 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China
Request a Quote Datasheet
Description
Model No. BHCW Description 1 "C" Battery Holder With 6" Wire Leads Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-1-2, Mylar Battery Insulator Price, 100 pieces $0.70 Price, 500 pieces $0.60 Price, 1000 pieces $0.57 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
C-Cell Holder - BHCW - Memory Protection Devices, Inc.
Farmingdale, NY, USA
C-Cell Holder
BHCW
C-Cell Holder BHCW
Model No. BHCW Description 1 "C" Battery Holder With 6" Wire Leads Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-1-2, Mylar Battery Insulator Price, 100 pieces $0.70 Price, 500 pieces $0.60 Price, 1000 pieces $0.57 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China
Model No.BHCW
Description1 "C" Battery Holder With 6" Wire Leads
Holder MaterialPolypropylene
Contact MaterialNickel Plated Overall
ColorBlack
AccessoriesBI-UM-1-2, Mylar Battery Insulator
Price, 100 pieces$0.70
Price, 500 pieces$0.60
Price, 1000 pieces$0.57
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
CommentsMade in China
Supplier's Site Datasheet
Battery Holders, Clips, Contacts - BHCW-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BHCW-ND
Battery Holders, Clips, Contacts BHCW-ND
"Battery Holder (Open) C 1 Cell Wire Leads - 6"" (152.4mm)"

"Battery Holder (Open) C 1 Cell Wire Leads - 6"" (152.4mm)"

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BHCW BHCW-ND
Product Name C-Cell Holder Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Unlock Full Specs
to access all available technical data

Similar Products

THM Holder for Dual 18650 Batteries - 1049 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
3 suppliers
Lithium Battery Holder - CR2 & CR123A Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder
Material ABS UL94V-0
Cell Capacity Single Cell
View Details
 - 594426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details
Coin Cell Battery Holders - BAT-HLD-014-THM - TE Connectivity
Specs
Type Coin Cell Holder
Mounting Board Mount
View Details
2 suppliers