Memory Protection Devices, Inc. Coin Cell Holder BH600-G

Description
Model No. BH600 Description Battery holder for CR1620 & CR1632 cells Material PBT (Thermoplastic) UL94V-0 Contact Material Spring temper stainless steel, nickel plated overall Color Black Accessories BI-UM-3-4 insulator Price, 100 pieces $0.80 Price, 500 pieces $0.67 Price, 1000 pieces $0.58 Package Size 100 Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Accepts cells sized 16 mm Dia. By 2.0 to 3.2 mm thick
Request a Quote Datasheet
Description
Model No. BH600 Description Battery holder for CR1620 & CR1632 cells Material PBT (Thermoplastic) UL94V-0 Contact Material Spring temper stainless steel, nickel plated overall Color Black Accessories BI-UM-3-4 insulator Price, 100 pieces $0.80 Price, 500 pieces $0.67 Price, 1000 pieces $0.58 Package Size 100 Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Accepts cells sized 16 mm Dia. By 2.0 to 3.2 mm thick
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coin Cell Holder - BH600-G - Memory Protection Devices, Inc.
Farmingdale, NY, USA
Coin Cell Holder
BH600-G
Coin Cell Holder BH600-G
Model No. BH600 Description Battery holder for CR1620 & CR1632 cells Material PBT (Thermoplastic) UL94V-0 Contact Material Spring temper stainless steel, nickel plated overall Color Black Accessories BI-UM-3-4 insulator Price, 100 pieces $0.80 Price, 500 pieces $0.67 Price, 1000 pieces $0.58 Package Size 100 Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Accepts cells sized 16 mm Dia. By 2.0 to 3.2 mm thick
Model No.BH600
DescriptionBattery holder for CR1620 & CR1632 cells
MaterialPBT (Thermoplastic) UL94V-0
Contact MaterialSpring temper stainless steel, nickel plated overall
ColorBlack
AccessoriesBI-UM-3-4 insulator
Price, 100 pieces$0.80
Price, 500 pieces$0.67
Price, 1000 pieces$0.58
Package Size100
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
CommentsAccepts cells sized 16 mm Dia. By 2.0 to 3.2 mm thick
Supplier's Site Datasheet
Battery Holders, Clips, Contacts - BH600-G-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BH600-G-ND
Battery Holders, Clips, Contacts BH600-G-ND
Battery Holder (Open) Coin, 16.0mm 1 Cell PC Pin

Battery Holder (Open) Coin, 16.0mm 1 Cell PC Pin

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BH600-G BH600-G-ND
Product Name Coin Cell Holder Battery Holders, Clips, Contacts
Type Coin Cell Holder Coin Cell Holder; Holder (Open)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-228-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Solid (Positive)
View Details
2 suppliers
 - 594628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details
CR2032 Coin Cell Holder - BCR Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder; Coin Cell Holder
Material PAR
Cell Capacity Single Cell
View Details