| Model No. | BH428DW |
| Description | 8 "D" Battery Holder With 6" Wire Leads |
| Holder Material | Polypropylene |
| Contact Material | Nickel Plated Overall |
| Color | Black |
| Accessories | BI-UM-1-2, Mylar Battery Insulator |
| Price, 100 pieces | $3.50 |
| Price, 500 pieces | $3.00 |
| Price, 1000 pieces | $2.80 |
| Package Size | 100 pieces |
| Lead Time | 4-6 weeks |
| Standard Product | Yes |
| Distributor stocked | Yes |
| Comments | Made in China |
| Series Connection |
"Battery Holder (Open) D 8 Cell Wire Leads - 6"" (152.4mm)"
| Memory Protection Devices, Inc. | DigiKey | |
|---|---|---|
| Product Category | Battery Holders | Battery Holders |
| Product Number | BH428DW | BH428DW-ND |
| Product Name | D-Cell Holder | Battery Holders, Clips, Contacts |
| Type | Plastic Holder | Holder (Open) |