Memory Protection Devices, Inc. AA-Cell Holder BH3AASF

Description
Material: Housing: Impact Resistance Nylon #6, Black, UL 94V-2, Material File #UL E 88499(S) Spring: Spring Steel, Nickel Plated Contacts: Spring Steel, Nickel Plated Eyelets: Brass, Nickel Plated Jumper: #24 AWG, 2.5" Long Terminals: Brass, Nickel Plated, Snap Fastener Male/Female Terminals
Description
Material: Housing: Impact Resistance Nylon #6, Black, UL 94V-2, Material File #UL E 88499(S) Spring: Spring Steel, Nickel Plated Contacts: Spring Steel, Nickel Plated Eyelets: Brass, Nickel Plated Jumper: #24 AWG, 2.5" Long Terminals: Brass, Nickel Plated, Snap Fastener Male/Female Terminals

Suppliers

Company
Product
Description
Supplier Links
Farmingdale, NY, USA
AA-Cell Holder
BH3AASF
AA-Cell Holder BH3AASF
Material: Housing: Impact Resistance Nylon #6, Black, UL 94V-2, Material File #UL E 88499(S) Spring: Spring Steel, Nickel Plated Contacts: Spring Steel, Nickel Plated Eyelets: Brass, Nickel Plated Jumper: #24 AWG, 2.5" Long Terminals: Brass, Nickel Plated, Snap Fastener Male/Female Terminals

Material:

Housing: Impact Resistance Nylon #6, Black, UL 94V-2, Material File #UL E 88499(S)
Spring: Spring Steel, Nickel Plated
Contacts: Spring Steel, Nickel Plated
Eyelets: Brass, Nickel Plated
Jumper: #24 AWG, 2.5" Long
Terminals: Brass, Nickel Plated, Snap Fastener Male/Female Terminals

Supplier's Site

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Battery Holders
Product Number BH3AASF
Product Name AA-Cell Holder
Type Plastic Holder
Unlock Full Specs
to access all available technical data

Similar Products

9V Battery Holder - BH-9V Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder
Material PP
Cell Capacity Single Cell
View Details
Coin Cell Battery Holders - Pin Through Hole Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting PC / Socket Mount
View Details
 - 4641223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Strap & Lead
View Details
Vinyl 9 Volt I Style Strap-4
Specs
Type Plastic Holder
Material Vinyl
Cell Capacity Single Cell
View Details
3 suppliers