Memory Protection Devices, Inc. AA-Cell Holder BH36AAL

Description
Model No. BH36AAL Description 6 AA Cell Holder With Solder Lugs Holder Material Polypropylene Contact Material Nickel plated overall Color Black Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $1.21 Price, 500 pieces $1.04 Price, 1000 pieces $0.97 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series connection
Description
Model No. BH36AAL Description 6 AA Cell Holder With Solder Lugs Holder Material Polypropylene Contact Material Nickel plated overall Color Black Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $1.21 Price, 500 pieces $1.04 Price, 1000 pieces $0.97 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series connection

Suppliers

Company
Product
Description
Supplier Links
Farmingdale, NY, USA
AA-Cell Holder
BH36AAL
AA-Cell Holder BH36AAL
Model No. BH36AAL Description 6 AA Cell Holder With Solder Lugs Holder Material Polypropylene Contact Material Nickel plated overall Color Black Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $1.21 Price, 500 pieces $1.04 Price, 1000 pieces $0.97 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series connection
Model No.BH36AAL
Description6 AA Cell Holder With Solder Lugs
Holder MaterialPolypropylene
Contact MaterialNickel plated overall
ColorBlack
AccessoriesBI-UM-3-4, Mylar Battery Insulator
Price, 100 pieces$1.21
Price, 500 pieces$1.04
Price, 1000 pieces$0.97
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
CommentsMade in China
Series connection
Supplier's Site

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Battery Holders
Product Number BH36AAL
Product Name AA-Cell Holder
Type Plastic Holder
Unlock Full Specs
to access all available technical data

Similar Products

For 4 AA Cell-All Contacts Insulated - 2182 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
4 suppliers
Battery Box - MD Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder
Material ABS (UL94V-0)
Cell Capacity Single Cell; Multiple Cell
View Details
 - 4641251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details
Coin Cell Battery Holders - BAT-HLD-002-THM - TE Connectivity
Specs
Type Coin Cell Holder
Mounting Board Mount
View Details
2 suppliers