Memory Protection Devices, Inc. AA-Cell Holder BH362A

Description
Model No. BH362A Description 6 AA Battery Holder With 150 mm Wires Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $1.02 Price, 500 pieces $0.87 Price, 1000 pieces $0.81 Package Size 100 Lead Time 6-8 weeks Standard Product No Distributor stocked No Comments Made in China Series Connection Red & Black Wire Leads No mounting holes on holder, use tape or adhesive
Request a Quote Datasheet
Description
Model No. BH362A Description 6 AA Battery Holder With 150 mm Wires Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $1.02 Price, 500 pieces $0.87 Price, 1000 pieces $0.81 Package Size 100 Lead Time 6-8 weeks Standard Product No Distributor stocked No Comments Made in China Series Connection Red & Black Wire Leads No mounting holes on holder, use tape or adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AA-Cell Holder - BH362A - Memory Protection Devices, Inc.
Farmingdale, NY, USA
AA-Cell Holder
BH362A
AA-Cell Holder BH362A
Model No. BH362A Description 6 AA Battery Holder With 150 mm Wires Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $1.02 Price, 500 pieces $0.87 Price, 1000 pieces $0.81 Package Size 100 Lead Time 6-8 weeks Standard Product No Distributor stocked No Comments Made in China Series Connection Red & Black Wire Leads No mounting holes on holder, use tape or adhesive
Model No.BH362A
Description6 AA Battery Holder With 150 mm Wires
Holder MaterialPolypropylene
Contact MaterialNickel Plated Overall
ColorBlack
AccessoriesBI-UM-3-4, Mylar Battery Insulator
Price, 100 pieces$1.02
Price, 500 pieces$0.87
Price, 1000 pieces$0.81
Package Size100
Lead Time6-8 weeks
Standard ProductNo
Distributor stockedNo
CommentsMade in China
Series Connection
Red & Black Wire Leads
No mounting holes on holder, use tape or adhesive
Supplier's Site Datasheet
Battery Holders, Clips, Contacts - BH362A-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BH362A-ND
Battery Holders, Clips, Contacts BH362A-ND
"Battery Holder (Open) AA 6 Cell Wire Leads - 5.91"" (150mm)"

"Battery Holder (Open) AA 6 Cell Wire Leads - 5.91"" (150mm)"

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BH362A BH362A-ND
Product Name AA-Cell Holder Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Unlock Full Specs
to access all available technical data

Similar Products

For 3 AA Cell-All Contacts Insulated - 2191 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
3 suppliers
Snap-In Battery Box - LD Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder
Material ABS (UL94HB) / PC+ABS (UL94Ví0)
Cell Capacity Single Cell; Multiple Cell
View Details
 - 5005296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Size Coin Cell or Button Cell
View Details