Memory Protection Devices, Inc. D-Cell Holder BH2DW

Description
Model No. BH2DW Description 2 "D" Battery Holder With 6" Wire Leads Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-1-2, Mylar Battery Insulator Price, 100 pieces $1.43 Price, 500 pieces $1.22 Price, 1000 pieces $1.14 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes
Request a Quote Datasheet
Description
Model No. BH2DW Description 2 "D" Battery Holder With 6" Wire Leads Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-1-2, Mylar Battery Insulator Price, 100 pieces $1.43 Price, 500 pieces $1.22 Price, 1000 pieces $1.14 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Cell Holder - BH2DW - Memory Protection Devices, Inc.
Farmingdale, NY, USA
D-Cell Holder
BH2DW
D-Cell Holder BH2DW
Model No. BH2DW Description 2 "D" Battery Holder With 6" Wire Leads Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-1-2, Mylar Battery Insulator Price, 100 pieces $1.43 Price, 500 pieces $1.22 Price, 1000 pieces $1.14 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes
Model No.BH2DW
Description2 "D" Battery Holder With 6" Wire Leads
Holder MaterialPolypropylene
Contact MaterialNickel Plated Overall
ColorBlack
AccessoriesBI-UM-1-2, Mylar Battery Insulator
Price, 100 pieces$1.43
Price, 500 pieces$1.22
Price, 1000 pieces$1.14
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
Supplier's Site Datasheet
Battery Holders, Clips, Contacts - BH2DW-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BH2DW-ND
Battery Holders, Clips, Contacts BH2DW-ND
"Battery Holder (Open) D 2 Cell Wire Leads - 6"" (152.4mm)"

"Battery Holder (Open) D 2 Cell Wire Leads - 6"" (152.4mm)"

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BH2DW BH2DW-ND
Product Name D-Cell Holder Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Unlock Full Specs
to access all available technical data

Similar Products

Vinyl 9 Volt T Style Strap-8
Specs
Type Plastic Holder
Material Vinyl
Cell Capacity Single Cell
View Details
3 suppliers
Embedded Battery Box - BC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder
Cell Capacity Multiple Cell
Number of Cells Two to Four
View Details
 - 4019884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details
Coin Cell Battery Holders - 2-1775485-4 - TE Connectivity
Specs
Type Coin Cell Holder
Mounting Board Mount
View Details