TE Connectivity Coin Cell Battery Holders 2-1775485-4

Description
Body Features Battery Compatibility : CR2032 Battery Holder Material : Nylon 66 Battery Holder Type : Coin Cell Primary Product Color : Black Configuration Features Number of Positions : 3 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray/Box Packaging Quantity : 2000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Battery Compatibility : CR2032 Battery Holder Material : Nylon 66 Battery Holder Type : Coin Cell Primary Product Color : Black Configuration Features Number of Positions : 3 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray/Box Packaging Quantity : 2000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coin Cell Battery Holders - 2-1775485-4 - TE Connectivity
Berwyn, PA, United States
Coin Cell Battery Holders
2-1775485-4
Coin Cell Battery Holders 2-1775485-4
Body Features Battery Compatibility : CR2032 Battery Holder Material : Nylon 66 Battery Holder Type : Coin Cell Primary Product Color : Black Configuration Features Number of Positions : 3 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray/Box Packaging Quantity : 2000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Battery Compatibility : CR2032
  • Battery Holder Material : Nylon 66
  • Battery Holder Type : Coin Cell
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 3
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Underplating Material : Nickel

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Alignment : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Tray/Box
  • Packaging Quantity : 2000

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Battery Holders
Product Number 2-1775485-4
Product Name Coin Cell Battery Holders
Type Coin Cell Holder
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Battery Holders - BAT-HLD-002-SMT - TE Connectivity
Specs
Type Coin Cell Holder
Mounting Board Mount
View Details
2 suppliers
Coin Cell Battery Holders - BAT-HLD-002-THM-TR - TE Connectivity
Specs
Type Coin Cell Holder
Mounting Board Mount
View Details