Memory Protection Devices, Inc. D-Cell Holder BH2DSF

Description
Model No. BH2DSF Description 2 "D" Battery Holder With 9V Snap Fasteners Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-1-2, Mylar Battery Insulator Price, 100 pieces $1.39 Price, 500 pieces $1.20 Price, 1000 pieces $1.11 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Request a Quote Datasheet
Description
Model No. BH2DSF Description 2 "D" Battery Holder With 9V Snap Fasteners Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-1-2, Mylar Battery Insulator Price, 100 pieces $1.39 Price, 500 pieces $1.20 Price, 1000 pieces $1.11 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Cell Holder - BH2DSF - Memory Protection Devices, Inc.
Farmingdale, NY, USA
D-Cell Holder
BH2DSF
D-Cell Holder BH2DSF
Model No. BH2DSF Description 2 "D" Battery Holder With 9V Snap Fasteners Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-1-2, Mylar Battery Insulator Price, 100 pieces $1.39 Price, 500 pieces $1.20 Price, 1000 pieces $1.11 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Model No.BH2DSF
Description2 "D" Battery Holder With 9V Snap Fasteners
Holder MaterialPolypropylene
Contact MaterialNickel Plated Overall
ColorBlack
AccessoriesBI-UM-1-2, Mylar Battery Insulator
Price, 100 pieces$1.39
Price, 500 pieces$1.20
Price, 1000 pieces$1.11
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
CommentsMade in China
Series Connection
Supplier's Site Datasheet
Battery Holders, Clips, Contacts - BH2DSF-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BH2DSF-ND
Battery Holders, Clips, Contacts BH2DSF-ND
Battery Holder (Open) D 2 Cell 9 Volt Snap Fasteners

Battery Holder (Open) D 2 Cell 9 Volt Snap Fasteners

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BH2DSF BH2DSF-ND
Product Name D-Cell Holder Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Unlock Full Specs
to access all available technical data

Similar Products

Polarized SMT Holder for CR2 Battery - 1010 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
Embedded Battery Box - BC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder
Cell Capacity Multiple Cell
Number of Cells Two to Four
View Details
 - 4019890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details