Memory Protection Devices, Inc. C-Cell Holder BH28CSF

Description
Model No. BH28CSF Description 8 "C" Battery Holders With 9V Snap Fasteners Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-1-2, Mylar Battery Insulator Price, 100 pieces $2.99 Price, 500 pieces $2.57 Price, 1000 pieces $2.40 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Datasheet
Description
Model No. BH28CSF Description 8 "C" Battery Holders With 9V Snap Fasteners Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-1-2, Mylar Battery Insulator Price, 100 pieces $2.99 Price, 500 pieces $2.57 Price, 1000 pieces $2.40 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C-Cell Holder - BH28CSF - Memory Protection Devices, Inc.
Farmingdale, NY, USA
C-Cell Holder
BH28CSF
C-Cell Holder BH28CSF
Model No. BH28CSF Description 8 "C" Battery Holders With 9V Snap Fasteners Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-1-2, Mylar Battery Insulator Price, 100 pieces $2.99 Price, 500 pieces $2.57 Price, 1000 pieces $2.40 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Model No.BH28CSF
Description8 "C" Battery Holders With 9V Snap Fasteners
Holder MaterialPolypropylene
Contact MaterialNickel Plated Overall
ColorBlack
AccessoriesBI-UM-1-2, Mylar Battery Insulator
Price, 100 pieces$2.99
Price, 500 pieces$2.57
Price, 1000 pieces$2.40
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
CommentsMade in China
Series Connection
Supplier's Site Datasheet

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Battery Holders
Product Number BH28CSF
Product Name C-Cell Holder
Type Plastic Holder
Unlock Full Specs
to access all available technical data

Similar Products

THM (Compact) Holder for 20mm Cell - 103 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
4 suppliers
9V Battery Holder - BH-9V Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder
Material PP
Cell Capacity Single Cell
View Details
 - 6119605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting PC / Socket Mount
View Details