Memory Protection Devices, Inc. AA-Cell Holder BH28AASF

Description
SPECIFICATIONS : Plastic material - polypropylene Springs - nickel plated spring steel Wire - 152.4 mm Ref.Long 26 AWG, UL1007, CSA - TR-64, 300V, 80 C. Rivets - Brass, nickel plated 9 Volts Snaps - Brass, nickel plated
Request a Quote Datasheet
Description
SPECIFICATIONS : Plastic material - polypropylene Springs - nickel plated spring steel Wire - 152.4 mm Ref.Long 26 AWG, UL1007, CSA - TR-64, 300V, 80 C. Rivets - Brass, nickel plated 9 Volts Snaps - Brass, nickel plated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AA-Cell Holder - BH28AASF - Memory Protection Devices, Inc.
Farmingdale, NY, USA
AA-Cell Holder
BH28AASF
AA-Cell Holder BH28AASF
SPECIFICATIONS : Plastic material - polypropylene Springs - nickel plated spring steel Wire - 152.4 mm Ref.Long 26 AWG, UL1007, CSA - TR-64, 300V, 80 C. Rivets - Brass, nickel plated 9 Volts Snaps - Brass, nickel plated

SPECIFICATIONS :
Plastic material - polypropylene
Springs - nickel plated spring steel
Wire - 152.4 mm Ref.Long 26 AWG,
UL1007, CSA - TR-64, 300V, 80 C.
Rivets - Brass, nickel plated
9 Volts Snaps - Brass, nickel plated

Supplier's Site Datasheet
Battery Holders, Clips, Contacts - BH28AASF-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BH28AASF-ND
Battery Holders, Clips, Contacts BH28AASF-ND
Battery Holder (Open) AA 8 Cell 9 Volt Snap Fasteners

Battery Holder (Open) AA 8 Cell 9 Volt Snap Fasteners

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BH28AASF BH28AASF-ND
Product Name AA-Cell Holder Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Unlock Full Specs
to access all available technical data

Similar Products

2 AAA Cell Holder with PC connector - 2469CN - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
3 suppliers
 - 594628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details
Coin Cell Battery Holders - 1775485-1 - TE Connectivity
Specs
Type Coin Cell Holder
Mounting Board Mount
View Details
4 suppliers
CR2032 Battery Contact - CST-2032 Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Component Clips
Material SUS304 / Nickel plated
Cell Capacity Single Cell
View Details