Memory Protection Devices, Inc. C-Cell Holder BH26CSF

Description
Model No. BH26CSF Description 6 "C" Battery Holder With 9 V Snap Fasteners Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-1-2, Mylar Battery Insulator Price, 100 pieces $1.88 Price, 500 pieces $1.61 Price, 1000 pieces $1.50 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Request a Quote Datasheet
Description
Model No. BH26CSF Description 6 "C" Battery Holder With 9 V Snap Fasteners Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-1-2, Mylar Battery Insulator Price, 100 pieces $1.88 Price, 500 pieces $1.61 Price, 1000 pieces $1.50 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
C-Cell Holder - BH26CSF - Memory Protection Devices, Inc.
Farmingdale, NY, USA
C-Cell Holder
BH26CSF
C-Cell Holder BH26CSF
Model No. BH26CSF Description 6 "C" Battery Holder With 9 V Snap Fasteners Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-1-2, Mylar Battery Insulator Price, 100 pieces $1.88 Price, 500 pieces $1.61 Price, 1000 pieces $1.50 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Model No.BH26CSF
Description6 "C" Battery Holder With 9 V Snap Fasteners
Holder MaterialPolypropylene
Contact MaterialNickel Plated Overall
ColorBlack
AccessoriesBI-UM-1-2, Mylar Battery Insulator
Price, 100 pieces$1.88
Price, 500 pieces$1.61
Price, 1000 pieces$1.50
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
CommentsMade in China
Series Connection
Supplier's Site Datasheet
Battery Holders, Clips, Contacts - BH26CSF-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BH26CSF-ND
Battery Holders, Clips, Contacts BH26CSF-ND
Battery Holder (Open) C 6 Cell 9 Volt Snap Fasteners

Battery Holder (Open) C 6 Cell 9 Volt Snap Fasteners

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BH26CSF BH26CSF-ND
Product Name C-Cell Holder Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Battery Holders - Pin Through Hole Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting PC / Socket Mount
View Details
CR2032 Battery Contact - CST-2032 Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Component Clips
Material SUS304 / Nickel plated
Cell Capacity Single Cell
View Details
 - 4641251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details
SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) - 1093 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers