Memory Protection Devices, Inc. AAA-Cell Holder BH26AAAL

Description
Model No. BH26AAAL Description 6 AAA Battery Holder With Solder Lugs Holder Material Polypropylene Contact Material Nickel plated overall Color Black Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $1.21 Price, 500 pieces $1.04 Price, 1000 pieces $0.97 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Datasheet
Description
Model No. BH26AAAL Description 6 AAA Battery Holder With Solder Lugs Holder Material Polypropylene Contact Material Nickel plated overall Color Black Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $1.21 Price, 500 pieces $1.04 Price, 1000 pieces $0.97 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AAA-Cell Holder - BH26AAAL - Memory Protection Devices, Inc.
Farmingdale, NY, USA
AAA-Cell Holder
BH26AAAL
AAA-Cell Holder BH26AAAL
Model No. BH26AAAL Description 6 AAA Battery Holder With Solder Lugs Holder Material Polypropylene Contact Material Nickel plated overall Color Black Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $1.21 Price, 500 pieces $1.04 Price, 1000 pieces $0.97 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Model No.BH26AAAL
Description6 AAA Battery Holder With Solder Lugs
Holder MaterialPolypropylene
Contact MaterialNickel plated overall
ColorBlack
AccessoriesBI-UM-3-4, Mylar Battery Insulator
Price, 100 pieces$1.21
Price, 500 pieces$1.04
Price, 1000 pieces$0.97
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
CommentsMade in China
Series Connection
Supplier's Site Datasheet

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Battery Holders
Product Number BH26AAAL
Product Name AAA-Cell Holder
Type Plastic Holder
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Battery Holders - Pin Through Hole Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting PC / Socket Mount
View Details
9V Battery Holder - BH-9V Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder
Material PP
Cell Capacity Single Cell
View Details
 - 6119576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Single Cell
Mounting PC / Socket Mount
View Details