Memory Protection Devices, Inc. D-Cell Holder BH24DSF

Description
Model No. BH24DSF Description 4 "D" Battery Holder With 9V Snap Fasteners Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-1-2, Mylar Battery Insulator Price, 100 pieces $1.73 Price, 500 pieces $1.49 Price, 1000 pieces $1.39 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Datasheet
Description
Model No. BH24DSF Description 4 "D" Battery Holder With 9V Snap Fasteners Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-1-2, Mylar Battery Insulator Price, 100 pieces $1.73 Price, 500 pieces $1.49 Price, 1000 pieces $1.39 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Cell Holder - BH24DSF - Memory Protection Devices, Inc.
Farmingdale, NY, USA
D-Cell Holder
BH24DSF
D-Cell Holder BH24DSF
Model No. BH24DSF Description 4 "D" Battery Holder With 9V Snap Fasteners Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-1-2, Mylar Battery Insulator Price, 100 pieces $1.73 Price, 500 pieces $1.49 Price, 1000 pieces $1.39 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Model No.BH24DSF
Description4 "D" Battery Holder With 9V Snap Fasteners
Holder MaterialPolypropylene
Contact MaterialNickel Plated Overall
ColorBlack
AccessoriesBI-UM-1-2, Mylar Battery Insulator
Price, 100 pieces$1.73
Price, 500 pieces$1.49
Price, 1000 pieces$1.39
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
CommentsMade in China
Series Connection
Supplier's Site Datasheet

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Battery Holders
Product Number BH24DSF
Product Name D-Cell Holder
Type Plastic Holder
Unlock Full Specs
to access all available technical data

Similar Products

 - 594628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details
THM Holder for 23mm Cell-Tin Nickel Plate - 3005 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
9V Battery Holder - BH-9V Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder
Material PP
Cell Capacity Single Cell
View Details