Memory Protection Devices, Inc. C-Cell Holder BH24CSF

Description
Model No. BH24CSF Description 4 "C" Battery Holder With 9 V Snap Fasteners Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-1-2, Mylar Battery Insulator Price, 100 pieces $1.39 Price, 500 pieces $1.20 Price, 1000 pieces $1.11 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Request a Quote Datasheet
Description
Model No. BH24CSF Description 4 "C" Battery Holder With 9 V Snap Fasteners Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-1-2, Mylar Battery Insulator Price, 100 pieces $1.39 Price, 500 pieces $1.20 Price, 1000 pieces $1.11 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
C-Cell Holder - BH24CSF - Memory Protection Devices, Inc.
Farmingdale, NY, USA
C-Cell Holder
BH24CSF
C-Cell Holder BH24CSF
Model No. BH24CSF Description 4 "C" Battery Holder With 9 V Snap Fasteners Holder Material Polypropylene Contact Material Nickel Plated Overall Color Black Accessories BI-UM-1-2, Mylar Battery Insulator Price, 100 pieces $1.39 Price, 500 pieces $1.20 Price, 1000 pieces $1.11 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Model No.BH24CSF
Description4 "C" Battery Holder With 9 V Snap Fasteners
Holder MaterialPolypropylene
Contact MaterialNickel Plated Overall
ColorBlack
AccessoriesBI-UM-1-2, Mylar Battery Insulator
Price, 100 pieces$1.39
Price, 500 pieces$1.20
Price, 1000 pieces$1.11
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
CommentsMade in China
Series Connection
Supplier's Site Datasheet
Battery Holders, Clips, Contacts - BH24CSF-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BH24CSF-ND
Battery Holders, Clips, Contacts BH24CSF-ND
Battery Holder (Open) C 4 Cell 9 Volt Snap Fasteners

Battery Holder (Open) C 4 Cell 9 Volt Snap Fasteners

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BH24CSF BH24CSF-ND
Product Name C-Cell Holder Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Unlock Full Specs
to access all available technical data

Similar Products

THM Top Loading Holder for (1) 2450 Cell - 1053 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
2 suppliers
Metal Coin Cell Holder - SMTM - BK Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Metal Holder; Component Clips; Coin Cell Holder
Material Phosphor bronze
Cell Capacity Single Cell
View Details
 - 5123580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details